EN
  • EN
  • DE
  • IT

BSP315P L6327

Part No BSP315P L6327
Manufacturer Infineon Technologies
Catalog FETs - Single
Description Trans MOSFET P-CH 60V 1.17A Automotive 4-Pin(3+Tab) SOT-223 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Infineon Technologies
Win Source Part Number 237310-BSP315P L6327
Popularity Low
Supply and Demand Status Limited
Family Name BSP315P
Introduction Date September 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BSP315P L6327 CAD Model

Description

Description

The BSP315P L6327 is a premium electronic component with capabilities that surpass standard performance metrics. It ensures reliability and precision in control applications, addressing the nuanced requirements of modern electronics.

Applications

  • Precision Control Systems
  • Smart Home Devices
  • Wearable Technology
  • Robotics

Features and Benefits

  • Precision Control: Offers high accuracy for critical applications.
  • Compact and Lightweight: Facilitates easy integration into compact devices.
  • Enhanced Reliability: Built to function consistently across various conditions.
  • Advanced Thermal Management: Superior heat dissipation keeps systems cool.

For precision-driven projects requiring reliability and functionality, the BSP315P L6327 is an excellent choice.

You May Also Be Interested in

Panjit
SOT-23, MOSFET
Lowest to $0.0916
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1527
Nexperia USA Inc.
MOSFET N-CH 60V 360MA TO236AB
Lowest to $0.0925
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $1.6763
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.4515
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.2218
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $2.1305
STMicroelectronics
MOSFET N-CH 60V 180A H2PAK-6
Lowest to $61.0908
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $45.8181

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.4849 $65.8188
29+ $4.5004 $130.5116
45+ $4.3595 $196.1775
62+ $4.2185 $261.5470
80+ $4.0787 $326.2960
107+ $3.6570 $391.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess