EN
  • EN
  • DE
  • IT

BSS83P H6327

Part No BSS83P H6327
Manufacturer Infineon Technologies
Catalog FETs - Single
Description MOSFET P-CH 60V 0.33A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Single
Manufacturer Infineon Technologies
Series SIPMOS?
Packaging Reel(TR)
FET Type MOSFET P-Channel, Metal Oxide
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 330mA (Ta)
Rds On (Max) @ Id, Vgs 2 Ohm @ 330mA, 10V
Vgs(th) (Max) @ Id 2V @ 80μA
Gate Charge (Qg) @ Vgs 3.57nC @ 10V
Input Capacitance (Ciss) @ Vds 78pF @ 25V
Power - Max 360mW
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package PG-SOT23-3
Win Source Part Number 102818-BSS83P H6327
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSS83P H6327 CAD Model

Description

Product Description

The BSS83P H6327 is an advanced P-channel MOSFET transistor engineered for superior efficiency in switching applications. This model stands out with its enhanced thermal characteristics and compact design, making it a preferred choice for engineers working on miniaturized devices.

Features and Benefits

  • Enhanced Thermal Performance: Provides robust operation under varied thermal conditions.
  • Efficient Layout: Minimizes space requirements in circuit designs.
  • Fast Switching Capabilities: Optimizes performance in dynamic environments.
  • Low On-Resistance: Ensures minimal power dissipation.

Applications

  • Portable electronics power management
  • Switching loads in automotive systems
  • Battery protection circuits
  • LED driving circuits

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 60V 180A H2PAK-6
Lowest to $61.0908
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $1.6763
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.1172
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $37.4846
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.2138
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $45.8181
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.7490
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $2.1381
Diodes Incorporated
MOSFET P-CH 60V 2.4A SOT23
Lowest to $0.2881

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
780+ $0.0719 $56.0820
1,665+ $0.0673 $112.0545
2,585+ $0.0651 $168.2835
3,700+ $0.0606 $224.2200
4,810+ $0.0582 $279.9420
6,000+ $0.0560 $336.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess