EN
  • EN
  • DE
  • IT

BSZ086P03NS3G

Part No BSZ086P03NS3G
Manufacturer Infineon Technologies
Catalog FETs - Single
Description OptiMOS P3 Power-Transistor / Trans MOSFET P-CH 30V 13.5A 8-Pin TSDSON EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Infineon Technologies
Win Source Part Number 237445-BSZ086P03NS3G
Popularity Medium
Supply and Demand Status Limited
Family Name BSZ086P03NS3
Introduction Date March 16, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BSZ086P03NS3G CAD Model

Description

BSZ086P03NS3G

The BSZ086P03NS3G is a P-channel MOSFET renowned for its low power loss and high-speed operation. It is specially designed for applications requiring high efficiency and performance in adverse environments.

  • Applications: Battery-powered applications, Load switch applications, Portable devices
  • Features and Benefits: Low gate charge, High current capability, Reverse battery protection
  • Additional Details:
    • RDS(on): 8.6 mΩ
    • VGS(th): -1.3V to -2.1V
    • Package: PG-TSDSON-8

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $30.5454
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.1172
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $1.6763
Littelfuse Inc.
MOSFET N-CH 1000V 4A TO263
Lowest to $2.2298
Vishay
N-CHANNEL 100-V (D-S) MOSFET
Lowest to $3.0546
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.8872
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Lowest to $9.8526
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.4515

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9705 $59.1150
70+ $1.6169 $113.1830
110+ $1.5663 $172.2930
150+ $1.5158 $227.3700
195+ $1.4653 $285.7335
260+ $1.3138 $341.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess