EN
  • EN
  • DE

BTT6030-2EKA

Part No BTT6030-2EKA
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Smart High-Side Power Switch Dual Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819817-BTT6030-2EKA
Ultra Librarian 3D Model Ultra Librarian BTT6030-2EKA CAD Model

Description

The BTT6030-2EKA is a high-side power switch manufactured by Infineon Technologies. It is part of the PROFET™ family of protected high-side power MOSFETs, designed for automotive and industrial applications requiring robust and reliable power distribution. The device integrates protection features such as overcurrent, overvoltage, and overtemperature protection, ensuring safe operation of the connected loads.

Applications:

  • Automotive body control modules
  • Power distribution in industrial automation systems
  • LED lighting control
  • Resistive, inductive, and capacitive loads switching
  • Replacement of electromechanical relays and discrete circuits

Features:

  • PROFET™ (PROtected FET) high-side switch
  • Overcurrent protection
  • Overtemperature protection
  • Overvoltage protection
  • Short-circuit protection
  • Load dump protection
  • Status feedback
  • Logic level input
  • PWM capability

Benefits:

  • Enhanced system reliability due to integrated protection features
  • Reduced component count, simplifying system design
  • Improved energy efficiency compared to electromechanical relays
  • Precise load control with PWM capability
  • Robust performance in harsh automotive and industrial environments

Additional Details:

The BTT6030-2EKA provides comprehensive protection against overcurrent, overtemperature, and overvoltage conditions, preventing damage to the device and the connected load. The integrated status feedback allows for real-time monitoring of the switch status. The logic level input simplifies interfacing with microcontrollers and other control devices. The device is suitable for driving a wide range of loads, including resistive, inductive, and capacitive loads. Its PWM capability enables precise control of the load current, making it ideal for applications such as LED lighting control. It is designed and tested to meet the stringent requirements of automotive applications.

You May Also Be Interested in

Microchip Technology
1.2A Active High High Side Switch TMLF-4(1.2x1.6) Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $3.0168
Infineon Technologies
2 Active High 1.2A High Side Switch TSSOP-14-EP-150mil Power Distribution Switches, Load Drivers RoHS
Lowest to $1.0187
Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
Texas Instruments
6-V TO 60-V, 100-M, 4.5-A SINGLE
Lowest to $8.7314
Infineon Technologies
Active High High Side Switch TO-263-5 Power Distribution Switches, Load Drivers
Lowest to $72.1805
Kiwi Instruments
1 Channel SOP-8
Lowest to $0.2933

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5593 $50.1523
27+ $3.7409 $101.0043
42+ $3.6240 $152.2080
58+ $3.5071 $203.4118
74+ $3.3902 $250.8748
99+ $3.0395 $300.9105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,850 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess