EN
  • EN
  • DE
  • IT

CY2HH8110AXCT

Part No CY2HH8110AXCT
Manufacturer Infineon Technologies
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:10 150MHZ 32TQFP / Clock Fanout Buffer (Distribution) IC 1:10 150 MHz 32-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Infineon Technologies
Package Tape & Reel
Product Status Obsolete
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input HSTL
Output HSTL
Frequency - Max 150 MHz
Voltage - Supply 1.35V ~ 1.65V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number CY2HH8110
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348052-CY2HH8110AXCT
Ultra Librarian 3D Model Ultra Librarian CY2HH8110AXCT CAD Model

Description

The CY2HH8110AXCT is a clock buffer/driver integrated circuit from Infineon Technologies.

  • Manufacturer: Infineon Technologies
  • Type: Fanout Buffer
  • Input/Output: HSTL
  • Frequency Range: Up to 150 MHz
  • Voltage Supply: 1.35V to 1.65V
  • Package: 32-TQFP
  • Application: Clock/Timing

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 3:9 3.1GHZ 40WQFN
Lowest to $2.3526
IDT, Integrated Device Technology Inc
Clock Multiplexer 8-OUT 2-IN 1:8 28-Pin VFQFPN EP Tray / IC CLK BUFFER 2:8 2GHZ 28VQFN
Lowest to $14.6877
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:4 650MHZ 20TSSOP
Lowest to $5.2312
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:9 500MHZ 32TQFP
Lowest to $72.0719
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
LVCMOS BUFFER 2-CHANNEL
Lowest to $1.0116
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:2 200MHZ 8SOIC
Lowest to $3.5036
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:2 2.5GHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:10 100MHZ 20SSOP
Lowest to $2.1889

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess