EN
  • EN
  • DE
  • IT

CY7C1470BV33-167BZI

Part No CY7C1470BV33-167BZI
Manufacturer Infineon Technologies
Catalog Memory
Description IC SRAM 72MBIT PAR 165FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Infineon Technologies
Series NoBL™
Package Tray
Product Status Active
Programmable Not Verified
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous, SDR
Memory Size 72Mbit
Memory Organization 2M x 36
Memory Interface Parallel
Clock Frequency 167 MHz
Access Time 3.4 ns
Voltage - Supply 3.135V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 165-LBGA
Supplier Device Package 165-FBGA (15x17)
Base Product Number CY7C1470
Standard Package 210 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Win Source Part Number 846735-CY7C1470BV33-167BZI
Ultra Librarian 3D Model Ultra Librarian CY7C1470BV33-167BZI CAD Model

Description

The CY7C1470BV33-167BZI is a 72Mbit NoBL™ synchronous SRAM memory device. Cypress/Infineon manufactures it.

  • Memory Size: 72Mbit
  • Access Time: 3.4 ns
  • Clock Frequency: 167 MHz
  • Win Source Part Number: 846735-CY7C1470BV33-167BZI
  • Package: Tray
  • Standard Package Quantity: 210 pieces
  • Technology: Synchronous
  • Memory Type: Volatile
  • Voltage Supply: 3.135V to 3.6V
  • Mounting: Surface Mount
  • Package/Case: 165-LBGA
  • Supplier Device Package: 165-FBGA (15x17)
  • Operating Temperature: -40°C to 85°C
  • Memory Format: SRAM
  • Memory Interface: Parallel
  • ECCN: 3A991B2A
  • MSL Level: 3
  • REACH Status: Unaffected
  • HTSUS Code: 8542.32.0041
  • Base Product Number: CY7C1470
  • Product Status: Active

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 64MBIT EMMC 100FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT 200TFBGA
Lowest to $184.8000
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA
Lowest to $9.7792
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8UFDFPN
Lowest to $2.9892
Macronix
IC FLASH 32MBIT SPI/QUAD 12WLCSP / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O, QPI 133 MHz 12-WLCSP (2.02x2.09)
Lowest to $1.4195
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT PARALLEL 48TSOP I
Lowest to $9.7792
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP I
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $193.9105
ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 54TSOP II
Lowest to $14.1222

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $234.4651 $234.4651
2+ $210.2100 $420.4200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 657 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess