EN
  • EN
  • DE

CY95F334KTPMC-G-UNE2

Part No CY95F334KTPMC-G-UNE2
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT LQFP / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Series *
Package Tray
Base Product Number CY95F334
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1347565-CY95F334KTPMC-G-UNE2
Ultra Librarian 3D Model Ultra Librarian CY95F334KTPMC-G-UNE2 CAD Model

Description

The CY95F334KTPMC-G-UNE2 is a microcontroller manufactured by Infineon Technologies. It's designed for a variety of embedded control applications, offering a balance of processing power, memory, and peripheral integration.

Applications

  • Automotive electronics: Including body control modules, lighting control, and sensor interfaces.
  • Industrial automation: Used in motor control, process control, and human-machine interfaces (HMIs).
  • Consumer electronics: Found in appliances, power tools, and home automation systems.
  • Medical devices: Implemented in portable medical equipment and diagnostic devices.
  • Security systems: Used in alarm systems, access control systems, and surveillance equipment.

Features

  • High-performance CPU core: Provides robust processing capabilities for real-time applications.
  • Integrated Flash memory: Stores program code and data, allowing for easy updates and customization.
  • On-chip SRAM: Enables fast data access and manipulation during program execution.
  • Multiple communication interfaces: Includes UART, SPI, I2C, and CAN for seamless connectivity.
  • Analog-to-Digital Converter (ADC): Converts analog signals into digital data for sensor monitoring and control.
  • Timers and PWM modules: Offers precise timing control and pulse width modulation capabilities.

Benefits

  • Enhanced system performance: Fast CPU and efficient memory architecture enable responsive control.
  • Reduced system cost: Integrated peripherals minimize the need for external components, reducing BOM costs.
  • Increased system reliability: Robust design and wide operating temperature range ensure stable performance in harsh environments.
  • Lower power consumption: Energy-efficient design extends battery life in portable applications.
  • Simplified development: Comprehensive development tools and software libraries ease application development and debugging.

Additional Details

The CY95F334KTPMC-G-UNE2 microcontroller is typically packaged in a surface-mount package for efficient PCB assembly. The specific package type and pinout configuration are detailed in the device datasheet, available from Infineon Technologies. This microcontroller supports various programming and debugging interfaces, allowing developers to efficiently develop and test their applications.

Infineon offers a comprehensive suite of development tools and software libraries to support the CY95F334KTPMC-G-UNE2, including compilers, debuggers, and integrated development environments (IDEs). These tools simplify the development process and enable developers to quickly create and deploy their applications.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess