EN
  • EN
  • DE
  • IT

CYBLE-212020-01

Part No CYBLE-212020-01
Manufacturer Infineon Technologies
Catalog RF Transceiver Modules
Description RF TXRX MOD BLE TRACE ANT SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Infineon Technologies
Series EZ-BLE™ PRoC™
Package Tape & Reel
Product Status Active
RF Family/Standard Bluetooth
Protocol Bluetooth v4.2
Modulation -
Frequency 2.4GHz
Data Rate 8Mbps
Power - Output 3dBm
Sensitivity -91dBm
Serial Interfaces I²C, I²S, SPI, UART
Antenna Type Integrated, Trace
Utilized IC / Part CYBLE-01211-00, CYBLE-212019-00
Memory Size 256kB Flash, 32kB SRAM
Voltage - Supply 1.8V ~ 5.5V
Current - Receiving 16.4mA
Current - Transmitting 15.6mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 31-SMD Module
Base Product Number CYBLE-212020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1370876-CYBLE-212020-01
Ultra Librarian 3D Model Ultra Librarian CYBLE-212020-01 CAD Model

Description

The Infineon Technologies CYBLE-212020-01 is an RF transceiver module and modem from the EZ-BLE™ PRoC™ series.

  • Manufacturer: Infineon Technologies
  • Series: EZ-BLE™ PRoC™
  • Product: CYBLE-212020-01
  • Frequency: 2.4GHz
  • Packaging: Tape and Reel
  • Mounting Type: Surface Mount
  • Temperature Range: -40°C to 85°C
  • Voltage Supply: 1.8V to 5.5V
  • Memory Size: 256kB Flash, 32kB SRAM
  • Protocol: Bluetooth v4.2
  • Data Rate: 8Mbps
  • Antenna: Integrated Trace
  • Power Output: 3dBm
  • Serial Interfaces: I²C, I²S, SPI, UART
  • ICs/Parts Used: CYBLE-01211-00, CYBLE-212019-00
  • Receiving Current: 16.4mA
  • Transmitting Current: 15.6mA
  • REACH: Unaffected
  • ECCN: 5A992C

You May Also Be Interested in

Silicon Labs
RF TXRX MODULE WIFI CHIP SMD
Lowest to $391.1643
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $9.4531
Ai-Thinker
MINI WIFI + BLE5.0 MODULE, BL602 / Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz PCB Trace Surface Mount
Lowest to $2.0081
Espressif
SMD MODULE, ESP32-S3R2 WITH 2 MB
Lowest to $6.0136
Quectel
RF TXRX MODULE CELL SMD
Lowest to $74.9731
Espressif
SMD MODULE, ESP32-S3R2 WITH 2 MB / Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Lowest to $4.7683
Ampak
SMD,15x13mm RF Transceiver Modules and Modems RoHS
Lowest to $19.5582
Quectel
RF TXRX MOD BT NAV WIFISMD
Need more? Email Us
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $16.2986

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess