EN
  • EN
  • DE

IGW30N100T

Part No IGW30N100T
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description Low Loss IGBT: IGBT in TrenchStop and Fieldstop technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1185272-IGW30N100T
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IGW30N100T CAD Model

Description

The IGW30N100T is an IGBT (Insulated Gate Bipolar Transistor) from Infineon Technologies. This device is designed for use in high-voltage, high-current switching applications, offering a balance between conduction and switching losses.

Applications:

  • Induction Heating: Used in resonant circuits for heating metals.
  • Welding Equipment: Provides controlled current for arc welding processes.
  • Uninterruptible Power Supplies (UPS): Switches between AC power and battery power during outages.
  • Motor Drives: Controls the speed and torque of electric motors.

Features:

  • 1000V Blocking Voltage: High voltage capability for robust operation.
  • Low Saturation Voltage (VCE(sat)): Minimizes conduction losses.
  • Fast Switching Speed: Reduces switching losses.
  • TRENCHSTOP™ Technology: Enhances device performance and ruggedness.
  • Positive Temperature Coefficient: Facilitates easy paralleling for higher current applications.

Benefits:

  • High Efficiency: Combination of low VCE(sat) and fast switching results in improved efficiency.
  • Robust Performance: High blocking voltage and rugged design ensure reliable operation in harsh environments.
  • Simplified Design: Positive temperature coefficient simplifies paralleling of devices.
  • Reduced Heat Dissipation: Low conduction and switching losses minimize heat generation.
  • Increased Power Density: Allows for smaller and more compact inverter and converter designs.

Additional Details:

The IGW30N100T has a specified collector-emitter voltage (VCE), gate-emitter voltage (VGE), collector current (IC), and pulsed collector current (IC pulse). The switching times, including turn-on delay time (td(on)), rise time (tr), turn-off delay time (td(off)), and fall time (tf), are critical parameters for high-frequency applications. The gate charge (Qg) also affects switching performance. Adequate heat sinking is necessary to ensure the IGBT operates within its maximum junction temperature. It is typically supplied in a through-hole package like TO-247. Consult the device datasheet for complete specifications and application recommendations, especially regarding gate drive circuitry design and layout guidelines to minimize stray inductance.

You May Also Be Interested in

Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8808 $58.2120
37+ $3.1843 $117.8191
57+ $3.0850 $175.8450
78+ $2.9857 $232.8846
101+ $2.8863 $291.5163
134+ $2.5872 $346.6848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess