EN
  • EN
  • DE

IPD50P03P4L-11

Part No IPD50P03P4L-11
Manufacturer Infineon Technologies
Description OptiMOS-P2 Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186148-IPD50P03P4L-11
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IPD50P03P4L-11 CAD Model

Description

The IPD50P03P4L-11 is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Infineon Technologies. It's designed for low-side switching applications requiring efficient power handling and low on-state resistance.

Applications

  • DC-DC Converters: Used as a switching element in DC-DC converters to regulate voltage levels.
  • Load Switching: Employed for switching various loads, such as motors, lights, and other electronic devices.
  • Power Management Circuits: Found in power management systems for controlling power distribution and regulation.
  • Battery Management Systems (BMS): Used for battery protection and charge/discharge control.
  • Motor Control: Implemented in motor control circuits for switching and controlling motor speed and direction.

Features

  • P-Channel MOSFET: Designed for low-side switching applications.
  • Low On-State Resistance (RDS(on)): Minimizes power losses during conduction, improving efficiency.
  • Logic Level Input: Can be directly driven by logic-level signals, simplifying driver circuitry.
  • Fast Switching Speed: Enables rapid switching transitions, reducing switching losses.
  • Avalanche Rated: Capable of withstanding avalanche breakdown, enhancing reliability.
  • Pb-Free Package: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • High Efficiency: Low on-state resistance minimizes power dissipation, improving overall system efficiency.
  • Simplified Design: Logic-level input simplifies driver circuit requirements.
  • Reliable Operation: Avalanche rating enhances robustness and prevents damage from voltage spikes.
  • Environmentally Friendly: Pb-free package complies with environmental regulations.
  • Compact Size: Available in a small surface-mount package, saving board space.

Additional Details

The IPD50P03P4L-11 requires a gate drive voltage to turn it on and off. The datasheet provides detailed information on gate drive requirements, thermal characteristics, and safe operating area. Proper heat sinking may be required to maintain the MOSFET within its safe operating temperature range. Refer to the manufacturer's datasheet for detailed specifications, pinouts, and application notes.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,809 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess