EN
  • EN
  • DE
  • IT

IRF135SA204

Part No IRF135SA204
Manufacturer Infineon Technologies
Catalog FETs - Single
Description Synchronous rectifier applications | MOSFET N-CH 135V 160A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 135V
Id - Continuous Drain Current 160A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 5.9mOhm at 96A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 315nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 11690pF at 50V
Power Dissipation (Maximum) 500W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package D2PAK-7
Manufacturer Package TO-263-7, D2Pak (6 Leads + Tab) Variant
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1186892-IRF135SA204
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRF135SA204 CAD Model

Description

The Infineon Technologies MOSFET is a high-performance electronic component that is ideal for use in various applications.

  • FET Type: N-Channel
  • Drive Voltage: 10V
  • Packaging: Reel
  • Mounting Style: SMD
  • Power Dissipation: 500W
  • Vds - Drain-Source Breakdown Voltage: 135V
  • Gate Charge (Qg) (Maximum) @ Vgs: 315nC @ 10V
  • Input Capacitance (Ciss) (Maximum) @ Vds: 11690pF @ 50V
  • Category: Discrete Semiconductor Products

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 60V 2.4A SOT23
Lowest to $0.2881
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Lowest to $9.8526
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2443
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $11.0783
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.2138
Nexperia USA Inc.
MOSFET N-CH 60V 4.7A 6TSOP
Lowest to $0.3170
ON Semiconductor
MOSFET N-CH 60V 62.2A/477A 8DFNW
Need more? Email Us
Infineon Technologies
MOSFET N-CH 150V 1.9A 8SO
Lowest to $0.3223
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.4515

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7993 $58.7853
49+ $2.2969 $112.5481
76+ $2.2251 $169.1076
105+ $2.1533 $226.0965
135+ $2.0816 $281.0160
181+ $1.8663 $337.8003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess