EN
  • EN
  • DE
  • IT

IRIDIUM9645TPMI2CTOBO1

Part No IRIDIUM9645TPMI2CTOBO1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Expansion Boards
Description EVAL SLB9645 TPM1.2 RASPBERRYPI  /  Trusted Platform Module (TPM) Interface Raspberry Pi Platform Evaluation Expansion Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Infineon Technologies
Series OPTIGA™ TPM
Package Bulk
Platform Raspberry Pi
Type Interface
Function Trusted Platform Module (TPM)
Contents Board(s)
Base Product Number IRIDIUM9645
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names SP001265088
Standard Package 1
Win Source Part Number 1081194-IRIDIUM9645TPMI2CTOBO1
Ultra Librarian 3D Model Ultra Librarian IRIDIUM9645TPMI2CTOBO1 CAD Model

Description

The IRIDIUM9645TPMI2CTOBO1 is a development board that belongs to the OPTIGA TPM series.

  • Function: Evaluating expansion boards and daughter cards
  • Package: bulk
  • Platform: Raspberry Pi
  • Function: trusted platform module (TPM) functions
  • IC/Part Utilized: None
  • Alternative Part Cross-Reference: IRIDIUM9645TPMI2CTOBO1SP001265088
  • ECCN: EAR99
  • REACH Effect: No REACH effect
  • MSL Level: 1 (Unlimited)
  • Manufacturer: Infineon Technologies
  • Base Product Number: IRIDIUM9645

You May Also Be Interested in

MikroElektronika
ACCEL 12 CLICK
Need more? Email Us
Adafruit Industries LLC
DS3231 PRECISION RTC FEATHERWING
Need more? Email Us
MikroElektronika
DEV BOARD TILT CLICK
Need more? Email Us
Adafruit Industries LLC
INFINEON TRUST M STEMMA QT QWIIC
Need more? Email Us
MikroElektronika
HTU21D CLICK BOARD
Need more? Email Us
Adafruit Industries LLC
2.23 MONOCHROME OLED BONNET FOR
Need more? Email Us
Analog Devices Inc.
SHIELD BOARD TOXIC GAS DETECTOR
Need more? Email Us
MikroElektronika
BOARD MEASUREMENT IMU CLICK
Need more? Email Us
Analog Devices Inc.
PMOD BRD AMR SENSOR CONDITIONER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess