EN
  • EN
  • DE
  • IT

IRPLHALO1E

Part No IRPLHALO1E
Manufacturer Infineon Technologies
Catalog Evaluation and Demonstration Boards and Kits
Description KIT HALOGIN CONVERTER 100VA / Evaluation Kit For 100VA Dimmable Electronic Convertor For Low Voltage Lighting Reference Design
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Infineon Technologies
Part Status Obsolete(EOL)
Main Purpose Lighting, Ballast Control
Utilized IC / Part IR2161
Supplied Contents Board(s)
Win Source Part Number 776956-IRPLHALO1E
Popularity Medium
Supply and Demand Status Balance
Introduction Date September 08, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IRPLHALO1E CAD Model

Description

The Infineon IRPLHALO1E is a highly integrated LED driver IC designed for driving high-brightness LEDs in a variety of lighting applications. This device is part of Infineon's extensive line of lighting control solutions, known for their efficiency and reliability. The IRPLHALO1E offers advanced features such as dimming control, over-temperature protection, and short-circuit protection, making it suitable for demanding lighting systems.

Applications

  • General Lighting: Used in general lighting applications such as LED bulbs, tubes, and panels to provide efficient and reliable LED driving.
  • Architectural Lighting: Employed in architectural lighting systems to create dynamic and energy-efficient lighting effects.
  • Industrial Lighting: Integrated into industrial lighting fixtures for high-brightness illumination in factories and warehouses.
  • Automotive Lighting: Used in automotive lighting applications such as headlights, taillights, and daytime running lights.
  • Horticultural Lighting: Applied in horticultural lighting systems to promote plant growth and development.

Features

  • Integrated LED Driver: Provides a complete LED driver solution with built-in control and protection features.
  • Dimming Control: Supports dimming control via analog or PWM signals, allowing for adjustable light output.
  • Over-Temperature Protection (OTP): Includes OTP to prevent overheating and ensure reliable operation.
  • Short-Circuit Protection (SCP): Provides SCP to protect the device and LEDs from damage in the event of a short circuit.
  • High Efficiency: Offers high efficiency to minimize power consumption and reduce heat generation.

Benefits

  • Simplified System Design: Highly integrated design simplifies system design and reduces component count.
  • Improved Lighting Quality: Provides stable and flicker-free LED driving for improved lighting quality.
  • Enhanced System Reliability: Built-in protection features ensure reliable operation and prevent damage to LEDs and the driver.
  • Reduced Power Consumption: High efficiency minimizes power consumption and reduces energy costs.
  • Cost-Effective Solution: Provides a cost-effective solution for driving high-brightness LEDs in various lighting applications.

Additional Details

The IRPLHALO1E is typically used in conjunction with a microcontroller for advanced lighting control functions. Key specifications include its voltage ratings, current ratings, and dimming specifications. Infineon provides detailed datasheets and application notes to assist engineers in designing and implementing the IRPLHALO1E into their lighting systems. The device's integrated features simplify system design and reduce component count, making it an ideal choice for applications requiring a cost-effective and reliable solution for driving high-brightness LEDs. The IRPLHALO1E is a valuable component in modern lighting systems, providing a high-performance and feature-rich LED driver solution.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Infineon Technologies
BTS3050EJ DEMOBOARD
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR VIPER16
Need more? Email Us
Infineon Technologies
BTS3080TF DEMOBOARD
Need more? Email Us
Infineon Technologies
EVAL POWER BOARD 250V
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-F-1.8
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MCP6031
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9471-3ES
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess