EN
  • EN
  • DE

ITS612N1HKSA1

Part No ITS612N1HKSA1
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SWITCH HISIDE SMART TO220-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 5 V to 34 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.8A
Rds On (Typ) 160 mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -30°C to 85°C (TA)
Case / Package TO-220AB/7
Win Source Part Number 1049241-ITS612N1HKSA1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian ITS612N1HKSA1 CAD Model

Description

The ITS612N1HKSA1 is a single-channel high-side power switch from Infineon Technologies, belonging to their PROFET+2 family. This intelligent power switch is designed to drive a variety of loads in automotive applications, offering robust protection and diagnostic features. It is commonly used for switching resistive, inductive, and capacitive loads.

Applications

  • Automotive lighting: Controls headlights, taillights, fog lights, and other lighting systems in vehicles.
  • Relay replacement: Can be used to replace electromechanical relays, offering higher reliability and longer lifespan.
  • Power distribution: Provides controlled power distribution in automotive electronic systems.
  • Solenoid control: Drives solenoids for various automotive applications, such as valve control and locking mechanisms.
  • Actuator control: Controls small DC motors and actuators within the vehicle.

Features

  • High-side switch: Connects the load to the positive supply, simplifying wiring and reducing ground loops.
  • Low on-resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Overload protection: Protects the switch and load from excessive current draw.
  • Short-circuit protection: Provides protection against short circuits to ground or supply voltage.
  • Overtemperature protection: Shuts down the switch when the temperature exceeds the safe operating limit.
  • Undervoltage lockout: Prevents the switch from operating when the supply voltage is too low.
  • Diagnostic feedback: Provides status information about the load, including overcurrent, overtemperature, and short-circuit conditions.
  • Logic level input: Compatible with standard microcontroller logic levels (e.g., 3.3V or 5V).
  • Enhanced EMC performance: Designed to meet stringent automotive EMC requirements.

Benefits

  • Improved reliability: Robust protection features ensure reliable operation in harsh automotive environments.
  • Increased efficiency: Low on-resistance reduces power losses and improves fuel economy.
  • Simplified system design: Integrated protection and diagnostic functions reduce the need for external components.
  • Enhanced safety: Diagnostic feedback enables early detection of fault conditions, preventing potential damage.
  • Longer lifespan: Replacing relays with solid-state switches increases system longevity.

The ITS612N1HKSA1 is typically packaged in a PG-DSO-8. Its robust design, comprehensive protection features, and diagnostic capabilities make it a reliable and efficient solution for automotive power switching applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess