EN
  • EN
  • DE

PEB1760E V22

Part No PEB1760E V22
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 346625-PEB1760E V22
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB1760E V22 CAD Model

Description

The PEB1760E V22, manufactured by Infineon Technologies, is an integrated circuit designed for telecommunications applications. It is a single-channel T1/E1 transceiver designed to interface with T1 or E1 lines. This transceiver integrates the functions needed for transmitting and receiving data across these digital communication links, making it suitable for a range of networking and telecom equipment.

Applications

  • Voice over IP (VoIP) Gateways: Used in VoIP gateways to convert voice signals into digital data for transmission over IP networks via T1/E1 lines.
  • Digital Telephone Exchanges: Employed in digital telephone exchanges to provide connectivity to other exchanges or subscriber lines.
  • Data Communication Equipment: Integrated into data communication equipment like routers, multiplexers, and network interface cards (NICs) for T1/E1 connectivity.
  • Wireless Infrastructure: Utilized in wireless base stations for backhaul connections, enabling high-speed data transfer between cell towers and the core network.
  • Channel Service Units (CSUs) and Data Service Units (DSUs): Used in CSUs/DSUs to provide an interface between customer premises equipment (CPE) and the T1/E1 network.

Features

  • T1/E1 Transceiver: Supports both T1 (1.544 Mbps) and E1 (2.048 Mbps) standards.
  • Integrated Clock Recovery: Includes clock and data recovery (CDR) functionality to extract timing information and data from the incoming signal.
  • Line Interface Unit (LIU): Integrated LIU provides the necessary impedance matching and line driving capabilities for connecting to the T1/E1 line.
  • Jitter Attenuation: Offers jitter attenuation to minimize signal degradation and improve link reliability.
  • Pulse Shaping: Implements pulse shaping to optimize the transmitted signal for minimal interference and optimal signal quality.
  • Loopback Functionality: Supports various loopback modes for diagnostic testing and troubleshooting of the T1/E1 link.
  • Alarm and Error Monitoring: Provides comprehensive alarm and error monitoring features, including loss of signal (LOS), remote alarm indication (RAI), and bit error rate (BER) monitoring.
  • Serial Communication Interface: Uses a standard serial interface (e.g., SPI or parallel) for communication with a host processor.

Benefits

  • Simplified System Design: Integrating both the transmitter and receiver functions into a single chip simplifies circuit board design and reduces component count.
  • Reduced Board Space: Highly integrated design minimizes the physical footprint, making it suitable for space-constrained applications.
  • Improved Reliability: Robust design and comprehensive error monitoring enhance system reliability and uptime.
  • Lower Power Consumption: Efficient power management circuitry minimizes power dissipation, reducing the need for extensive cooling.
  • Cost-Effective Solution: Provides a cost-effective solution for T1/E1 connectivity compared to discrete implementations.

Additional Details

The PEB1760E V22 typically operates from a 3.3V or 5V power supply. It is available in a surface-mount package for efficient PCB assembly. The device is compliant with relevant telecommunications standards and regulations. Refer to the Infineon Technologies datasheet for detailed specifications, application schematics, and performance characteristics.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
ST-Ericsson Inc
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Infineon Technologies
Lowest to $5.6191
Others
Need more? Email Us
Infineon Technologies
Lowest to $85.6225

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $417.0844 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess