EN
  • EN
  • DE

PX7510EDSG-R2-CS11982-A

Part No PX7510EDSG-R2-CS11982-A
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000544-PX7510EDSG-R2-CS11982-A
Categories Embedded - Microcontrollers
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PX7510EDSG-R2-CS11982-A CAD Model

Description

The PX7510EDSG-R2-CS11982-A is a highly integrated power management IC from Infineon Technologies. This device is designed for use in various power supply applications, providing comprehensive control and protection features. The full capabilities and specifications would require consulting the Infineon datasheet, but generally such ICs are geared towards efficiency and integration.

Applications:

  • Server Power Supplies: Manages power delivery in server systems.
  • Telecom Power Supplies: Used in power supplies for telecommunications equipment.
  • Industrial Power Supplies: Implements power management in industrial applications.
  • Networking Equipment: Found in power regulation circuits for network devices.
  • High-Density Power Systems: Suitable for compact and efficient power solutions.

Features:

  • Integrated PWM Controller: Provides precise pulse-width modulation control for efficient power conversion.
  • Comprehensive Protection Features: Includes overvoltage protection, overcurrent protection, and overtemperature protection.
  • Soft-Start Functionality: Reduces stress on components during startup.
  • Programmable Parameters: Allows customization of operating parameters for specific applications.
  • High Efficiency Operation: Optimizes power conversion efficiency to minimize energy loss.

Benefits:

  • Improved System Reliability: Robust protection features safeguard the power supply and connected devices.
  • Increased Energy Efficiency: High efficiency reduces energy consumption and lowers operating costs.
  • Simplified Design: Integrated functionality reduces the number of external components required.
  • Enhanced System Performance: Precise control and stable operation ensure consistent performance.
  • Reduced System Size: High integration allows for compact power supply designs.

Additional Details:

The PX7510EDSG-R2-CS11982-A typically supports various operating modes, including continuous conduction mode (CCM) and discontinuous conduction mode (DCM). The specific modulation techniques and control algorithms are typically detailed in the datasheet. This IC requires careful layout and component selection to ensure optimal performance and stability. Consider using appropriate filtering and decoupling capacitors to minimize noise and ripple. The datasheet should be consulted for recommended operating conditions, component values, and layout guidelines.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess