EN
  • EN
  • DE

SAB-C165-L25M/CA

Part No SAB-C165-L25M/CA
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187645-SAB-C165-L25M/CA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAB-C165-L25M/CA CAD Model

Description

The SAB-C165-L25M/CA is a variant of the Infineon Technologies SAB-C165 series, part of the C166 family of 16-bit microcontrollers. Designed for embedded control applications, it offers a combination of processing power, memory, and peripheral integration. The 'L25M' likely refers to specific memory configurations and operating frequency, while '/CA' may indicate a specific package type, configuration, or additional feature.

Applications:

  • Industrial Control
  • Automotive Systems (e.g., engine management, body control)
  • Motor Control
  • Power Management
  • Robotics

Features:

  • 16-Bit CPU: High-performance C166 architecture for efficient processing.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data. The 'L25M' designation provides an indication of memory sizes.
  • 25 MHz Clock Speed: Operates at a clock frequency of 25 MHz (derived from '25M').
  • Timers/Counters: Multiple timers and counters for precise timing and control functions.
  • PWM Units: PWM (Pulse Width Modulation) units for motor control and power regulation.
  • Serial Interfaces: UART, SPI, and CAN interfaces for communication with other devices.
  • ADC/DAC: Analog-to-Digital and Digital-to-Analog converters for interfacing with analog sensors and actuators.
  • Interrupt Controller: Sophisticated interrupt handling for real-time responsiveness.
  • Watchdog Timer: Ensures system stability by detecting and recovering from software errors.

Benefits:

  • High performance: The 16-bit CPU and 25 MHz clock speed enable fast execution of complex control algorithms.
  • Integrated Memory: On-chip Flash and RAM simplify program storage and data handling.
  • Real-time capabilities: The interrupt controller and timers ensure timely response to external events.
  • Versatile peripheral set: The wide range of on-chip peripherals reduces the need for external components, saving cost and board space.
  • Robust communication: The serial interfaces facilitate reliable communication with other devices and systems.
  • Integrated analog interface: The ADC/DAC converters allow direct interfacing with analog sensors and actuators.
  • System reliability: The watchdog timer enhances system stability and prevents failures.

Technical Specifications: The SAB-C165-L25M/CA operates within a defined voltage and temperature range. Detailed information on memory sizes, peripheral configurations, electrical characteristics, and package information (related to '/CA') can be found in the Infineon C166 Family User's Manual and the specific device datasheet.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess