EN
  • EN
  • DE

SAB-C515-LN

Part No SAB-C515-LN
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187679-SAB-C515-LN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAB-C515-LN CAD Model

Description

The SAB-C515-LN is an 8-bit microcontroller manufactured by Infineon Technologies, belonging to the popular C51 family. It's designed for a broad spectrum of embedded control applications, offering a combination of processing power, integrated peripherals, and robust performance. Its architecture is optimized for real-time control and efficient execution of control algorithms.

Applications

  • Industrial Automation: Used extensively in programmable logic controllers (PLCs), motor drives, and sensor interfaces.
  • Automotive Electronics: Employed in body control modules, engine management systems (EMS), and anti-lock braking systems (ABS).
  • Consumer Appliances: Found in advanced home appliances like washing machines, dishwashers, and air conditioners.
  • Power Management: Integrated into power supplies, battery chargers, and lighting control systems.
  • Security Systems: Used in access control systems, alarm systems, and surveillance equipment.

Features

  • 80C51 Core: Based on the industry-standard 80C51 instruction set architecture.
  • On-Chip Memory: Features both Flash memory for program storage and SRAM for data storage.
  • Analog-to-Digital Converter (ADC): Includes a high-resolution ADC for sensor signal acquisition.
  • PWM Generators: Equipped with multiple PWM channels for motor control and lighting applications.
  • Serial Communication Interfaces: Provides UART, SPI, and I2C interfaces for communication with external devices.

Benefits

  • High Performance: Delivers efficient processing power for complex control algorithms.
  • Integrated Peripherals: Reduces the need for external components, saving cost and board space.
  • Robustness: Designed for reliable operation in harsh industrial environments.
  • Flexibility: Can be easily adapted to a wide range of applications due to its versatile features.
  • Easy Development: Supported by a comprehensive suite of development tools and software libraries.

Technical Specifications

The SAB-C515-LN features a clock frequency of up to 33 MHz, enabling fast instruction execution. It includes several kilobytes of Flash memory for program storage and a significant amount of SRAM for data processing. The ADC typically has a resolution of 10 bits or higher. The microcontroller also supports multiple interrupt sources, allowing for efficient handling of real-time events. Operating voltage usually falls within the 3V to 5.5V range.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess