EN
  • EN
  • DE

IDT821024PPG

Part No IDT821024PPG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825693-IDT821024PPG
Ultra Librarian 3D Model Ultra Librarian IDT821024PPG CAD Model

Description

The IDT821024PPG is a high-performance, low-power Quad CODEC (Coder-Decoder) designed by IDT (Integrated Device Technology), now part of Renesas Electronics. It is primarily used in telecommunications and voice processing applications to convert analog audio signals into digital data and vice versa. The CODEC integrates four independent channels, allowing for simultaneous processing of multiple audio streams.

Applications

  • Telecommunications Systems: Used in PBX systems, voice gateways, and VoIP (Voice over Internet Protocol) equipment for encoding and decoding voice signals.
  • Voice Recording Systems: Implemented in professional audio recording devices and multi-track recorders.
  • Audio Conferencing Equipment: Employed in conference phones and audio conferencing bridges to process multiple audio inputs and outputs.
  • Industrial Control Systems: Used in applications requiring voice prompts or audio feedback for operators.
  • Medical Devices: Integrated in devices that require audio monitoring or voice communication.

Features

  • Four Independent CODEC Channels: Provides four independent analog-to-digital (ADC) and digital-to-analog (DAC) converters for simultaneous audio processing.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered devices.
  • Programmable Gain Amplifier (PGA): Includes PGAs for adjusting the input signal level to optimize dynamic range.
  • Sigma-Delta Converters: Utilizes sigma-delta ADCs and DACs for high-resolution audio conversion.
  • Flexible Clocking Options: Supports various clocking configurations to synchronize with different system requirements.
  • Serial Interface: Communicates with host processors via a serial interface (e.g., SPI or I2C).
  • On-Chip Filters: Includes digital filters for noise reduction and signal conditioning.
  • Compact Package: Available in a small form-factor package for space-constrained applications.

Benefits

  • High Audio Quality: Sigma-delta converters ensure accurate and high-fidelity audio conversion.
  • Reduced System Cost: Integration of four CODEC channels reduces the number of components needed.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Design Flexibility: Programmable features allow for customization to meet specific application needs.
  • Simplified Integration: Serial interface simplifies communication with host processors.

Additional Details

The IDT821024PPG typically supports sample rates up to 96 kHz and offers a dynamic range of up to 90 dB. It operates on a single 3.3V power supply. The device incorporates power-down modes to further reduce power consumption when idle. Consult the IDT datasheet for detailed electrical characteristics, timing diagrams, and application notes. The package type is typically a TQFP (Thin Quad Flat Pack).

You May Also Be Interested in

Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9741 $181.6374
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess