EN
  • EN
  • DE

SAB8052B-P

Part No SAB8052B-P
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187570-SAB8052B-P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAB8052B-P CAD Model

Description

The SAB8052B-P is a microcontroller from Infineon Technologies (originally Siemens), belonging to the popular MCS-51 family. This family of microcontrollers is known for its robust architecture and widespread use in embedded systems. The 'B' designation often indicates an enhanced version compared to the original 8052. It is a single-chip microcomputer with integrated peripherals, suitable for a broad range of applications.

Applications:

  • Industrial control systems
  • Consumer electronics (e.g., remote controls, toys)
  • Automotive applications
  • Instrumentation
  • Robotics

Features:

  • 8051 Core: Employs the industry-standard 8051 instruction set.
  • On-chip ROM/EPROM: Contains program memory for application code storage.
  • RAM: Provides working memory for data and variable storage.
  • Timers/Counters: Multiple timers/counters for timing and event counting tasks.
  • Serial Communication Interface (UART): Enables serial data communication with other devices.
  • Parallel I/O Ports: Multiple parallel I/O ports for interfacing with external peripherals and sensors.
  • Interrupt System: Comprehensive interrupt system for handling real-time events.

Benefits:

  • Easy to Program: Leverages the well-established 8051 instruction set, known for its simplicity.
  • Wide Availability of Development Tools: Supported by a vast ecosystem of development tools, including compilers, debuggers, and emulators.
  • Cost-Effective: Provides a cost-efficient solution for embedded applications.
  • Reliable Performance: Renowned for its reliability and robustness in various operating conditions.
  • Versatile Functionality: Offers a wide range of functionalities, making it suitable for diverse applications.

Technical Details:

The SAB8052B-P includes on-chip ROM/EPROM (typically 8KB or 16KB), a RAM of 256 bytes and operates on a standard 5V power supply. The number of timers/counters and parallel I/O ports will vary slightly with different manufacturers or sub-versions. It typically comes in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess