EN
  • EN
  • DE

SAF-C164CI-LM

Part No SAF-C164CI-LM
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 80MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Not For New Designs
Core Processor C166
Part Core Size 16-Bit
Speed(Frequency) 20MHz
Number of I/O 59
Program Memory Type ROMless
Data RAM Size 4K x 8
Supply Voltage - Operating 4.75 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-MQFP (14x14)
Win Source Part Number 046727-SAF-C164CI-LM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAF-C164CI-LM CAD Model

Description

The SAF-C164CI-LM is a 16-bit microcontroller manufactured by Infineon Technologies. It belongs to the C166 family and is designed for use in embedded systems that require a combination of high performance and low power consumption. It is often used in applications that require real-time processing and control capabilities.

Applications

  • Automotive electronics: Engine management, transmission control, ABS
  • Industrial automation: Motor control, robotics, process control
  • Consumer electronics: Home appliances, power tools
  • Medical devices: Portable medical equipment, diagnostic tools
  • Embedded networking: CAN-based networks, industrial Ethernet

Features

  • 16-bit CPU with a powerful instruction set
  • Up to 256 KB of on-chip Flash memory for program storage
  • Up to 20 KB of on-chip RAM for data storage
  • Multiple serial communication interfaces (UART, SPI, I2C)
  • Analog-to-Digital Converter (ADC) for sensor data acquisition
  • Digital-to-Analog Converter (DAC) for analog control signals
  • Timers and PWM units for timing and control tasks
  • CAN interface for automotive and industrial networking
  • Interrupt controller for real-time response
  • Power management features for low-power operation

Benefits

  • High performance: The 16-bit CPU enables efficient execution of complex control algorithms.
  • Large memory capacity: Sufficient on-chip memory for storing both program code and data.
  • Versatile communication interfaces: Supports various communication protocols for interfacing with different devices.
  • Integrated analog peripherals: On-chip ADC and DAC simplify sensor data acquisition and analog control.
  • Real-time capabilities: The interrupt controller and timers ensure timely response to external events.
  • Low power consumption: Power management features extend battery life in portable applications.
  • Robust design: Designed for reliable operation in harsh industrial and automotive environments.

Additional Details

The SAF-C164CI-LM operates with a clock frequency of up to 20 MHz. It supports a wide range of operating voltages (typically 3.0V to 5.5V). The microcontroller also includes a watchdog timer for system monitoring and error recovery. Its robust design makes it suitable for applications requiring high reliability. The CAN interface enables seamless integration into networked systems. The availability of various development tools and software libraries simplifies the development process. The microcontroller is available in a variety of packages, including QFP and TQFP, to suit different application requirements.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess