EN
  • EN
  • DE

SAF-C167CR-LM

Part No SAF-C167CR-LM
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187734-SAF-C167CR-LM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAF-C167CR-LM CAD Model

Description

The SAF-C167CR-LM is a high-performance 16-bit microcontroller manufactured by Infineon Technologies, part of the popular C166 family. Designed for demanding embedded control applications, it offers a robust set of peripherals and a powerful CPU core. It's a versatile solution for applications requiring real-time processing and sophisticated control capabilities.

Applications

  • Automotive: Engine management systems, transmission control, ABS, airbag control
  • Industrial Automation: Robotics, programmable logic controllers (PLCs), motor control, process control
  • Telecommunications: Base stations, network equipment
  • Medical Equipment: Diagnostic devices, patient monitoring systems
  • Power Supplies: Uninterruptible power supplies (UPS), solar inverters

Features

  • 16-bit CPU with a high-performance instruction set
  • Up to 512 KB of on-chip Flash memory for program storage
  • Up to 20 KB of on-chip RAM for data storage
  • Multiple serial communication interfaces (UART, SPI, I2C, CAN)
  • Analog-to-Digital Converter (ADC) with high resolution and fast conversion time
  • Digital-to-Analog Converter (DAC) for analog signal generation
  • Capture/Compare Units (CCUs) for precise timing and PWM generation
  • Real-Time Clock (RTC) for accurate timekeeping
  • CAN interface for robust communication in automotive and industrial environments
  • Interrupt controller for fast and flexible interrupt handling

Benefits

  • High Performance: The powerful 16-bit CPU delivers excellent processing capabilities for complex algorithms.
  • Large Memory Capacity: The on-chip Flash and RAM provide ample space for program code and data.
  • Versatile Communication Interfaces: Supports a wide range of communication protocols for interfacing with various external devices.
  • Precise Timing and Control: The CCUs enable accurate timing and PWM generation for motor control and other applications.
  • Robust Communication: The CAN interface ensures reliable communication in harsh environments.
  • Real-Time Capabilities: The interrupt controller and RTC enable precise and timely response to events.
  • Cost-Effective Solution: Integrates a wide range of peripherals, reducing the need for external components.

Additional Details

The SAF-C167CR-LM typically operates with a clock frequency of up to 40 MHz. It offers a wide operating voltage range, typically between 3.0V and 5.5V, making it suitable for various power supply configurations. The microcontroller also includes a watchdog timer for system monitoring and error recovery, enhancing system reliability. Its comprehensive set of peripherals and robust design make it a popular choice for automotive, industrial, and telecommunications applications. It's available in different package options, allowing for flexibility in board design and space constraints. The integrated CAN controller supports CAN protocol versions 2.0A and 2.0B, enabling communication with other CAN-based devices on the network.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess