EN
  • EN
  • DE

SAF-C501G-L24P

Part No SAF-C501G-L24P
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187738-SAF-C501G-L24P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAF-C501G-L24P CAD Model

Description

The SAF-C501G-L24P is a microcontroller from Infineon Technologies belonging to the C500 family. This 8-bit microcontroller is designed for embedded control applications, providing a cost-effective solution for a variety of industrial and consumer products. It combines a powerful CPU with a range of peripherals, making it suitable for real-time control tasks.

Applications

  • Industrial control systems
  • Automotive applications (e.g., dashboard controls)
  • Home appliances (e.g., washing machines, refrigerators)
  • Power tools
  • Motor control
  • Embedded systems requiring real-time processing

Features

  • 8-bit CPU with optimized instruction set
  • On-chip ROM (Read-Only Memory)
  • On-chip RAM (Random Access Memory)
  • Timers and counters
  • Serial communication interfaces (e.g., UART)
  • Parallel I/O ports
  • Interrupt handling capability

Benefits

  • Cost-effective solution for embedded control
  • Real-time processing capabilities
  • Reduced system size and complexity
  • Easy integration with peripherals
  • Low power consumption
  • Reliable performance in harsh environments

Additional Details

The SAF-C501G-L24P microcontroller features a robust architecture that includes a dedicated instruction set optimized for control applications. It incorporates on-chip ROM for program storage and RAM for data storage. It includes several timers and counters that can be used for timing control, PWM generation, and event counting. The serial communication interfaces enable communication with other devices, such as sensors, actuators, and other microcontrollers. The parallel I/O ports provide a flexible way to interface with external hardware. The interrupt handling capability allows the microcontroller to respond quickly to external events. The microcontroller is designed to operate within a specified voltage range and temperature range. Its robust design and comprehensive feature set make it a popular choice for embedded control applications. The L24P package is a specific package type that affects the physical size and pin configuration of the microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess