EN
  • EN
  • DE

SMBD914 E6327

Part No SMBD914 E6327
Manufacturer Infineon Technologies
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 190644-SMBD914 E6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBD914 E6327 CAD Model

Description

The SMBD914 E6327 is a high-speed switching diode manufactured by Infineon Technologies. It's designed for applications requiring fast switching speeds and low forward voltage drop. This diode is commonly used in clamping circuits, signal processing, and high-frequency rectification, where its quick response time and minimal voltage loss are crucial for optimal performance.

Applications:

  • Clamping Circuits: Protecting sensitive components from voltage spikes and overvoltage conditions.
  • Signal Processing: Switching and rectifying high-frequency signals in communication and instrumentation systems.
  • High-Frequency Rectification: Converting AC voltage to DC voltage in high-speed power supplies and converters.
  • Reverse Polarity Protection: Preventing damage from incorrect power supply connections.
  • Logic Circuits: Implementing simple logic functions in digital circuits.

Features:

  • Fast Switching Speed: Enables quick response to changes in voltage and current.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Small Size: Allows for compact circuit designs.
  • High Reverse Voltage: Withstands high reverse voltages without breakdown.
  • Surface Mount Package: Facilitates automated assembly and soldering.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Circuit Performance: Fast switching speed and low voltage drop enhance circuit efficiency.
  • Enhanced Protection: Clamping function safeguards components from damage.
  • Simplified Circuit Design: Small size and surface mount package facilitate easy integration.
  • Increased Reliability: High reverse voltage capability ensures robust operation.
  • Reduced Power Consumption: Low forward voltage drop minimizes power dissipation.

The SMBD914 E6327 diode is fabricated using silicon epitaxial planar technology, which provides excellent control over its electrical characteristics. The diode's small size and surface mount package make it suitable for high-density circuit boards. Its fast switching speed is achieved through careful optimization of the device's structure and doping profiles. The low forward voltage drop minimizes power loss, making it ideal for applications where energy efficiency is critical. The SMBD914 E6327 is a versatile diode that can be used in a wide range of applications requiring high-speed switching and low voltage drop. Its robust design and reliable performance make it a popular choice for both commercial and industrial applications. Its reverse recovery time is very short. The part is also Halogen-free according to IEC 61249-2-21 definition.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8963 $58.2595
160+ $0.7357 $117.7120
245+ $0.7126 $174.5870
340+ $0.6895 $234.4300
435+ $0.6664 $289.8840
580+ $0.5983 $347.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess