EN
  • EN
  • DE

SIS406DN-T1-E3

Part No SIS406DN-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190240-SIS406DN-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIS406DN-T1-E3 CAD Model

Description

The SIS406DN-T1-E3 is a P-Channel 30 V (D-S) MOSFET from Vishay. This MOSFET is designed for load switch applications. Its key features include low on-resistance, fast switching speeds, and an enhanced body diode ruggedness.

Applications

  • Load Switching: Ideal for use as a load switch in portable devices, power management systems, and battery-powered applications.
  • DC-DC Converters: Used in DC-DC converters to efficiently control power delivery.
  • Power Management: Suitable for general power management applications where efficient power control is required.

Features

  • Low On-Resistance: RDS(on) = 0.045 Ω at VGS = -10 V, providing efficient power transfer and reduced power loss.
  • Fast Switching Speed: Enables quick response times in switching applications, improving overall system performance.
  • Low Threshold Voltage: VGS(th) = -1 V (Typical), allowing for easy drive and control in low-voltage applications.
  • Lead (Pb)-free and Halogen-free: Environmentally friendly design, compliant with RoHS standards.
  • Surface Mount Technology: Designed for surface mount assembly, facilitating efficient manufacturing processes.
  • TSSOP-8 Package: Compact package for space-saving applications.

Benefits

  • High Efficiency: Low on-resistance minimizes power loss, resulting in high efficiency in power management circuits.
  • Improved System Performance: Fast switching speeds allow for quicker response times and improved overall system performance.
  • Simplified Design: Low threshold voltage simplifies drive circuit design and reduces component count.
  • Environmentally Friendly: Lead-free and halogen-free design ensures compliance with environmental regulations.
  • Compact Size: TSSOP-8 package enables space-saving designs in portable and compact devices.

Additional Details

The SIS406DN-T1-E3 operates with a gate-source voltage (VGS) of ±20V and a continuous drain current (ID) of up to -6.3A. It has a power dissipation rating of 2W. The device is provided in a TSSOP-8 package for easy surface mounting. It is suitable for applications requiring high efficiency and compact design.

The enhanced body diode improves the robustness of the MOSFET, making it more resilient to voltage spikes and transients. This increases the overall reliability of the application.

This MOSFET is suitable for a broad range of applications in portable devices, DC-DC converters, and power management systems, providing high efficiency and reliable performance.

You May Also Be Interested in

UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
STMicroelectronics
DISCRETE
Lowest to $27.8572
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess