EN
  • EN
  • DE
  • IT

SN7002N H6327

Part No SN7002N H6327
Manufacturer Infineon Technologies
Catalog FETs - Single
Description MOSFET N-CH 60V 200MA SOT23 / Trans MOSFET N-CH 60V 0.2A Automotive 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Standard Package 1
Category Discrete Semiconductor Products
Family FETs - Single
Series SIPMOS
Packaging Reel
FET Type MOSFET N-Channel Metal Oxide
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 200mA (Ta)
Rds On (Max) @ Id Vgs 5 Ohm @ 500mA 10V
Vgs(th) (Max) @ Id 1.8V @ 26µA
Gate Charge (Qg) @ Vgs 1.5nC @ 10V
Input Capacitance (Ciss) @ Vds 45pF @ 25V
Power - Max 360mW
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package PG-SOT23-3
Catalog N-Channel Logic Level Gate FETs
Win Source Part Number 042712-SN7002N H6327
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SN7002N
Introduction Date April 11, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SN7002N H6327 CAD Model

Description

The 042712-SN7002N H6327 is an N-Channel Logic Level Gate FET type electronic component that has a drain to source voltage (Vdss) of 60V and a current-continuous drain (Id) @ 25°C of 200mA (Ta) by Infineon Technologies.

  • Vdss: 60V
  • Id @ 25°C: 200mA (Ta)
  • Case/Package: PG-SOT23-3
  • Power-Max: 360mW
  • Qg @ Vgs: 1.5nC @ 10V
  • Ciss @ Vds: 45pF @ 25V
  • Rds On (Max) @ Id Vgs: 5 Ohm @ 500mA 10V
  • Temperature Range: -55°C to 150°C (TJ)
  • Supply: limited
  • Compliance: halogen-free regulations

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 60V 2.4A SOT23
Lowest to $0.2881
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Lowest to $9.8526
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.1077
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $2.1381
UMW
MOSFET P-CH 30V 3.6A SOT23
Lowest to $0.0694
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $45.8181
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2443
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 60V 4.7A 6TSOP
Lowest to $0.3170

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2933 $51.3275
420+ $0.2407 $101.0940
645+ $0.2331 $150.3495
890+ $0.2256 $200.7840
1,150+ $0.2181 $250.8150
1,535+ $0.1955 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess