EN
  • EN
  • DE

TC1797512F180EFACKXUMA1

Part No TC1797512F180EFACKXUMA1
Manufacturer Infineon Technologies
Catalog OEM Souring
Description MCU TriCore SAK-TC1797-512F180EF AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462553-TC1797512F180EFACKXUMA1
Manufacturer Infineon Technologies
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor TriCore™
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity ASC, CANbus, EBI/EMI, FlexRay, MLI, MSC, SSC
Peripherals DMA, POR, WDT
Number of I/O 221
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 224K x 8
Voltage - Supply (Vcc/Vdd) 1.42V ~ 1.58V
Data Converters A/D 4x10b, 44x12b
Oscillator Type External
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package PG-BGA-416-27
Package / Case 416-BGA
Ultra Librarian 3D Model Ultra Librarian TC1797512F180EFACKXUMA1 CAD Model

Description

The TC1797512F180EFACKXUMA1 microcontroller, part of the distinguished Infineon TriCore AURIX family, stands out for its exceptional performance, aimed at powering a broad range of demanding applications. Built on the TriCore 1.3B architecture, it blends efficiency, speed, and safety to meet the stringent requirements of automotive electronics, industrial control systems, and safety-critical applications. This MCU operates at a maximum frequency of 180MHz, facilitating swift data processing and management, which is crucial for real-time control and complex algorithm execution in systems such as powertrain controls, advanced driver assistance systems (ADAS), and robotic automation. It offers a large 512 KB memory capacity for extensive application code and data storage, alongside a comprehensive array of peripherals that enable a multitude of connectivity and control options. Its dedication to safety is evident through integrated features designed to meet ISO 26262 standards, making it suited for use in environments where operational integrity is paramount. Enclosed in a LQFP-176 package, the TC1797512F180EFACKXUMA1 embodies Infineon's commitment to providing robust, high-performance MCUs for the next wave of innovation in the automotive and industrial sectors.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Altera
FPGA MAX 10
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Amd
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Altera
FPGA
Lowest to $194.7762

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess