EN
  • EN
  • DE

TDA5150

Part No TDA5150
Manufacturer Infineon Technologies
Catalog RF Transmitters
Description IC TX MULTI-CH/BAND 10-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 300MHz to 320MHz, 425MHz to 450MHz, 863MHz to 928MHz
Applications RKE, Security Systems
Modulation or Protocol ASK, FSK, GFSK
Data Rate (Max) 50 kbps
Power - Output 10dBm
Current - Transmitting 16mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 1.9 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Dimension 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number 032062-TDA5150
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA5150 CAD Model

Description

The TDA5150 is a single-chip ASK/FSK (Amplitude Shift Keying/Frequency Shift Keying) transmitter IC designed by Infineon Technologies. It is primarily used in automotive applications for remote control and data transmission, commonly found in remote keyless entry systems and tire pressure monitoring systems.

Applications:

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Remote control systems for automotive applications
  • General-purpose ASK/FSK transmitters

Features:

  • Single-chip ASK/FSK transmitter
  • Frequency range: typically 300 MHz to 930 MHz (specific range depends on the version)
  • High output power
  • Low current consumption in standby mode
  • Programmable output power
  • Supports ASK and FSK modulation schemes
  • Optimized for automotive applications
  • Small package size

Benefits:

  • Extended Range: High output power ensures reliable communication over longer distances.
  • Long Battery Life: Low standby current consumption extends the operating life of battery-powered devices.
  • Flexible Modulation: Supports both ASK and FSK modulation, allowing for adaptability to different system requirements.
  • Robust Automotive Performance: Designed to withstand the harsh environmental conditions of automotive applications.
  • Simplified System Design: The single-chip solution simplifies the design and integration process.

Technical Details:

The TDA5150 utilizes a fully integrated VCO (Voltage Controlled Oscillator) and power amplifier to generate the RF output signal. It features programmable output power, allowing designers to optimize the transmission range and power consumption. The device typically operates between -40°C and +85°C. Detailed frequency range, output power, and current consumption specifications can be found in the Infineon datasheet. The component is usually packaged in a small outline package (SOIC) suitable for surface mounting.

You May Also Be Interested in

Micrel
QwikRadio® ASK Transmitter
Lowest to $0.8493
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282
NXP / Nexperia
Lowest to $10.1866
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Microchip Technology
EMBEDDED C INCL 315MHZ TX / MCU 8-bit AVR RISC 4KB Flash 3.3V/5V 24-Pin VQFN EP T/R
Lowest to $3.5220
Texas Instruments
IC RF TX SNGL-CHIP LP 16VQFN / RF Transmitter FSK/GFSK/MSK 16-Pin VQFN EP T/R
Lowest to $0.5896

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,766 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess