EN
  • EN
  • DE

TLE4295GV33HTSA1

Part No TLE4295GV33HTSA1
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 30MA SCT595-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.4V @ 20mA
Output Current 30mA
Operating Supply Current 200μA to 4mA
PSRR 60dB (100Hz)
Control Features Power Fail
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package PG-SCT595-5
Win Source Part Number 1108672-TLE4295GV33HTSA1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLE4295GV33HTSA1 CAD Model

Description

The TLE4295GV33HTSA1 is a monolithic integrated low-dropout voltage regulator (LDO) manufactured by Infineon Technologies. This regulator is designed to provide a stable 3.3V output voltage from an input voltage ranging from 2.7V to 45V. It features a high input voltage capability, low quiescent current, and protection against overcurrent, overtemperature, and reverse polarity. The device is ideal for automotive applications, industrial power supplies, and battery-powered systems.

Applications:

  • Automotive power supplies: Provides regulated voltage for automotive ECUs (Engine Control Units) and other electronic systems.
  • Industrial control systems: Powers sensors, microcontrollers, and communication interfaces in industrial equipment.
  • Battery-powered devices: Regulates voltage in portable devices such as handheld instruments and IoT devices.
  • Microcontroller power supplies: Provides a stable voltage source for microcontrollers in embedded systems.
  • Post-regulation for switching power supplies: Improves output voltage accuracy and reduces ripple in switching power supplies.

Features:

  • Wide input voltage range: Operates from 2.7V to 45V.
  • 3.3V fixed output voltage: Provides a stable and accurate output voltage.
  • Low dropout voltage: Maintains regulation with a small difference between input and output voltage.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent protection: Protects the regulator and the load from excessive current.
  • Overtemperature protection: Prevents thermal damage to the regulator.
  • Reverse polarity protection: Protects the regulator from damage if the input voltage is reversed.

Benefits:

  • Improved system reliability: Protects connected circuits from voltage fluctuations and overcurrent conditions.
  • Efficient power management: Low quiescent current extends battery life in portable devices.
  • Robust design: Protection features ensure reliable operation in harsh environments.
  • Simplified circuit design: Integrated protection features reduce the need for external components.
  • Wide range of applications: Suitable for automotive, industrial, and consumer electronics applications.

Additional Details:

The TLE4295GV33HTSA1 has a typical dropout voltage of 400 mV at 150 mA output current. It features a reset function that monitors the output voltage and generates a reset signal when the voltage falls below a specified threshold. The regulator is available in a small PG-SCT595-5 package, making it suitable for space-constrained applications. The TLE4295GV33HTSA1 is designed to meet the stringent requirements of automotive applications, including AEC-Q100 qualification. It is commonly used in body control modules, instrument clusters, and infotainment systems. Its robust design and protection features ensure reliable operation in demanding automotive environments.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9196 $59.7740
155+ $0.7546 $116.9630
240+ $0.7310 $175.4400
330+ $0.7075 $233.4750
425+ $0.6839 $290.6575
570+ $0.6131 $349.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess