EN
  • EN
  • DE
  • IT

TLT9255WLCXUMA1

Part No TLT9255WLCXUMA1
Manufacturer Infineon Technologies
Catalog Interface - Drivers, Receivers, Transceivers
Description IN VEHICLE NETWORK ICS PG-TSON-1 / 1/1 Transceiver Half CANbus PG-TSON-14-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Infineon Technologies
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Data Rate 5Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-TDFN Exposed Pad
Supplier Device Package PG-TSON-14-3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353068-TLT9255WLCXUMA1
Ultra Librarian 3D Model Ultra Librarian TLT9255WLCXUMA1 CAD Model

Description

The TLT9255WLCXUMA1 is a transceiver integrated circuit (IC) from Infineon Technologies.

  • Manufacturer: Infineon Technologies
  • Operating Temperature: -40°C to 150°C
  • Series: Automotive, AEC-Q100
  • Package: 14-TDFN Exposed Pad
  • Mounting Type: Surface Mount
  • Voltage Supply: 4.75V to 5.25V
  • Data Rate: 5Mbps
  • Protocol: CANbus
  • Drivers/Receivers: 1 Driver, 1 Receiver
  • Duplex: Half-Duplex
  • Receiver Hysteresis: 30mV

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Need more? Email Us
ON Semiconductor
1/4 DUTY GENERAL PURPOSE LCD DRI
Lowest to $5.3361
Maxim Integrated
MAX3346 ESD_PROTECTED USB TRANSC / 1/1 Transceiver Half USB 16-UCSP (2.02x2.02)
Lowest to $3.1312
Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to $0.6069
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to $3.7344
National Semiconductor (TI)
IC TRANSCEIVER 3/21 48TSSOP
Lowest to $3.3892
National Semiconductor (TI)
TELECOM IC, ETHERNET TRANSCEIVER
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVER
Lowest to $0.3144
Maxim Integrated
IC TRANSCEIVER FULL 256BGA
Lowest to $12.6398

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3042 $52.8672
37+ $2.7111 $100.3107
58+ $2.6264 $152.3312
79+ $2.5417 $200.7943
102+ $2.4570 $250.6140
137+ $2.2028 $301.7836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 407 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess