EN
  • EN
  • DE

TT92N08KOF-K

Part No TT92N08KOF-K
Manufacturer Infineon Technologies
Catalog SCRs - Single - Modules
Description THYRISTOR MODULE VDRM 1600V 160A
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies Industrial Power and Controls Americas
Series *
Win Source Part Number 798522-TT92N08KOF-K
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TT92N08KOF-K CAD Model

Description

The TT92N08KOF-K is an OptiMOS™ N-Channel Power MOSFET from Infineon Technologies. This MOSFET is designed for high-efficiency power conversion and management in a wide range of applications. It offers a superior combination of low on-state resistance (Rds(on)), fast switching speed, and robust avalanche characteristics, making it an excellent choice for demanding power electronic designs.

Applications:

  • Synchronous rectification in switched-mode power supplies (SMPS)
  • DC-DC converters
  • Motor control applications
  • Battery management systems
  • Automotive applications (e.g., electric power steering, braking systems)

Features:

  • Optimized for high-frequency switching
  • Low on-state resistance (Rds(on)) for reduced power losses
  • Fast switching speed to minimize switching losses
  • Avalanche rated for robust performance in demanding conditions
  • Logic level gate drive for easy interfacing with microcontrollers
  • Halogen-free and RoHS compliant
  • Qualified according to JEDEC standards for target applications

Benefits:

  • High efficiency: The low Rds(on) minimizes conduction losses, resulting in improved power conversion efficiency.
  • Reduced heat dissipation: Lower power losses translate to less heat generation, simplifying thermal management and reducing the need for bulky heatsinks.
  • Fast switching: The fast switching speed minimizes switching losses, further improving efficiency and enabling higher operating frequencies.
  • Robust performance: The avalanche rating ensures reliable operation even under transient voltage conditions.
  • Simplified design: Logic level gate drive allows for direct connection to microcontrollers, simplifying the design of control circuitry.
  • Environmentally friendly: Halogen-free and RoHS compliant, meeting environmental regulations.
  • Reliable operation: Qualified according to JEDEC standards, ensuring reliable performance in demanding applications.

Additional Details:

The TT92N08KOF-K is typically packaged in a TO-220 or similar through-hole package for easy mounting on PCBs. Its key specifications include a drain-source voltage (Vds) rating of 80V, a continuous drain current (Id) rating of up to 92A (depending on package and operating conditions), and a typical Rds(on) of a few milliohms. The gate threshold voltage (Vgs(th)) is typically between 1V and 2.5V, making it suitable for logic-level driving. Always refer to the Infineon datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Microsemi Corporation
MOD THYRISTOR DIODE DBLR 25A SF1
Need more? Email Us
Sensata-Crydom
SCR Module 600 V Bridge, Single Phase - SCRs/Diodes (Layout 1) Chassis Mount Module
Need more? Email Us
IXYS
SCR MODULE 1.2KV 100A TO-240AA
Lowest to $28.2272
Infineon Technologies
SCR Module 6.5 kV 1650 A Single Chassis Mount TO-200AE
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE 40A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE 25A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE 40A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 40A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 60A SF1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess