EN
  • EN
  • DE

TC58NYG2S3ETAI0B3H

Part No TC58NYG2S3ETAI0B3H
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 981646-TC58NYG2S3ETAI0B3H
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC58NYG2S3ETAI0B3H CAD Model

Description

The TC58NYG2S3ETAI0B3H is a 16GB NAND flash memory device manufactured by Toshiba Semiconductor and Storage. This device is a single-level cell (SLC) NAND flash memory, known for its high endurance, reliability, and speed, making it suitable for various embedded storage applications. It offers a robust storage solution for systems requiring high data integrity and long-term data retention.

Applications:

  • Embedded systems (e.g., industrial control, medical devices)
  • Solid-state drives (SSDs) for caching or small capacity storage
  • Data loggers
  • Boot memory for microcontrollers and processors
  • Industrial PCs

Features:

  • 16GB capacity
  • SLC NAND flash memory
  • High endurance and reliability
  • Fast read and write speeds
  • Operating voltage: 3.3V
  • Page size: 2KB
  • Block size: 128KB
  • Serial interface

Benefits:

  • High data integrity: SLC technology ensures high reliability and data retention, critical for applications requiring long-term data storage.
  • Fast performance: Fast read and write speeds improve system responsiveness and overall performance.
  • Long lifespan: High endurance allows for a large number of program/erase cycles, extending the lifespan of the device.
  • Compact size: The small form factor enables integration into space-constrained embedded systems.
  • Wide operating temperature range: Suitable for use in harsh industrial environments.

Additional Details:

The TC58NYG2S3ETAI0B3H utilizes a serial interface for communication, allowing for easy integration with a variety of microcontrollers and processors. The SLC architecture provides a high level of data integrity and endurance compared to MLC or TLC NAND flash memory. It is designed to meet the requirements of demanding embedded applications, offering a combination of performance, reliability, and longevity. The device also includes features such as error correction code (ECC) to further enhance data integrity. This NAND flash memory device is commonly used in applications that require reliable storage in industrial or automotive environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess