EN
  • EN
  • DE

TUA6020

Part No TUA6020
Manufacturer Infineon Technologies
Catalog Linear - Video Processing
Description IC TUNER MOPLL ANALOG 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Type Tuner
Applications PAL
Mounting SMD (SMT)
Case / Package P-TSSOP-28
Win Source Part Number 052294-TUA6020
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TUA6020 CAD Model

Description

The 052294-TUA6020 is a Tuner electronic component designed for PAL applications manufactured by Infineon Technologies.

  • Application: designed for PAL applications
  • Package: P-TSSOP-28
  • Mounting Technology: SMD (SMT) technology
  • Category: Integrated Circuit
  • Popularity: medium
  • Status: obsolete (EOL)
  • Supply and Demand Status: sufficient

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess