Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Input Clock
Max Frequency 160 MHz
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Circuits 1
PLL Yes
RoHS Compliant
Win Source Part Number 985169-ICS671M-01LF
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Integrated Circuit Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS671M-01LF CAD Model

Description

The Integrated Circuit Systems ICS671M-01LF is a clock/timing device that is designed for use in a variety of electronic applications.

  • Maximum Frequency: 160 MHz
  • Features: PLL
  • Mounting: Surface Mount
  • Compliance: RoHS
  • Temperature Range: 0°C to 70°C
  • Popularity: Low

You May Also Be Interested in

Texas Instruments
Ultra Low Jitter Clock Generator With 14 Programmable Outputs
Need more? Email Us
ECAD model for LMK03806BISQ/NOPB
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 40VQFN / IC 1GHz 1 40-VFQFN Exposed Pad
Lowest to $11.2411
ECAD model for 8T49N242-999NLGI
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
ECAD model for 5P49V6901A000NLGI8
Microchip Technology
3.3V Precision LVPECL and LVDS Programmable Multiple Output Bank Clock Synthesizer and Fanout Buffer | IC SYNTHESIZR LVPECL/LVDS 44-MLF
Need more? Email Us
ECAD model for SY89537LMG
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $70.9091
ECAD model for 7152MI-11LFT
IDT, Integrated Device Technology Inc
Low Phase Noise Zero Delay Buffer | IC MULTIPLIER/ZDB 8-SOIC
Need more? Email Us
ECAD model for ICS571MT
Renesas Electronics America
IC Freq Synthesizer 16-TSSOP
Lowest to $45.8181
ECAD model for ICS840245AGILFT
Analog Devices Inc.
Integrated Synthesizer and VCO
Lowest to $12.4091
ECAD model for ADF4360-1BCPZRL7
Renesas Electronics America
IC CLK MLTPLR ZDB 1:8 16SOIC / Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for 2308-1DCG

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention