EN
  • EN
  • DE
  • IT

ADF4360-1BCPZRL7

Part No ADF4360-1BCPZRL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Integrated Synthesizer and VCO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Fanout Distribution, Integer N Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 2.45GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-WFQFN Exposed Pad, CSP
Manufacturer Package 24-LFCSP-WQ (4x4)
Win Source Part Number 1140054-ADF4360-1BCPZRL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADF4360
Introduction Date March 05, 2003
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADF4360-1BCPZRL7 CAD Model

Description

Product Overview: ADF4360-1BCPZRL7

The ADF4360-1BCPZRL7 is a high-performance, integrated integer-N synthesizer and voltage-controlled oscillator (VCO) designed and manufactured by Analog Devices Inc. This versatile component is well-suited for a wide range of applications, including wireless communication systems, base stations, test equipment, and data acquisition systems.

Key Features

  • Frequency Range: The ADF4360-1BCPZRL7 is capable of generating frequencies from 1050 MHz to 2050 MHz, making it highly adaptable for various frequency planning schemes.
  • Integrated VCO: The device includes an on-chip VCO, reducing the need for external components and simplifying the design process for system integrators.
  • Programmability: Users can program the device via a 3-wire serial interface, which allows for easy integration into digital systems and provides flexibility in frequency setting.
  • Low Power Consumption: Designed for efficiency, the ADF4360-1BCPZRL7 operates with a low power consumption, making it ideal for portable and battery-powered applications.
  • Package: It comes in a compact, 24-lead LFCSP (Lead Frame Chip Scale Package), which is designed for space-saving on printed circuit boards and ensures robust performance in a small footprint.

Performance Specifications

  • Phase Noise Performance: The device offers excellent phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Output Power: It provides a consistent output power level across the entire frequency range.
  • Lock Time: Fast lock times are achievable, which is beneficial for frequency-hopping and agile communication systems.

Applications

  • Wireless Communication Systems
  • PLLs for Wireless LANs
  • Private Mobile Radios
  • Test and Measurement Equipment
  • Data Acquisition Systems

The ADF4360-1BCPZRL7 from Analog Devices Inc. is a testament to the company's commitment to providing innovative, high-quality components for the electronics industry. Its integration of a VCO with a frequency synthesizer, along with its programmable features, make it a versatile choice for designers looking to streamline their product development while maintaining high performance.

You May Also Be Interested in

Texas Instruments
Dual High-Frequency Synthesizer | IC PLL FREQ SYNTH 3GHZ 20TSSOP
Lowest to $7.6041
Silicon Labs
IC BUFFER 140MHZ 5CH 3.3V 8SOIC
Lowest to $0.4618
Texas Instruments
Programmable 1-PLL VCXO Clock Synthesizer With 1.8-V, 2.5-V, and 3.3-V Outputs
Lowest to $1.6660
Silicon Labs
IC CLOCK PCIE GEN3/2 32QFN
Need more? Email Us
Silicon Labs
IC WLAN SAT RADIO 24TSSOP
Lowest to $154.6705
Silicon Labs
Lowest to $3.2909
Silicon Labs
IC CLOCK SSCG 1PLL 2CH 8TSSOP
Need more? Email Us
Silicon Labs
IC SYNTHESIZER RF DUALBAND 28MLP
Lowest to $26.6996
Silicon Labs
IC CLK VIDEO PLL VCXO CG 16TSSOP
Lowest to $3.5036

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1636 $64.1452
15+ $7.5189 $112.7835
24+ $7.2839 $174.8136
32+ $7.0489 $225.5648
42+ $6.8141 $286.1922
55+ $6.1092 $336.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess