Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features series Field Programmable Gate Array (FPGA) IC 223 2002944 25000
Manufacturer Intel
Series Cyclone® V E
Package Tray
Number of I/O 223
Family Name 5CEFA2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 544-3155, 5CEFA2M13C8N-ND, 970593
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 856708-5CEFA2M13C8N
Ultra Librarian 3D Model Ultra Librarian 5CEFA2M13C8N CAD Model

Description

The Intel 5CEFA2M13C8N is a Field Programmable Gate Array (FPGA) from the Cyclone V E family. FPGAs are highly versatile integrated circuits that can be configured after manufacturing, offering designers a flexible platform for implementing custom logic functions. The Cyclone V E family is known for its low power consumption and high performance, making it suitable for a wide range of applications.

Applications

  • Industrial automation
  • Motor control
  • Image and video processing
  • Protocol bridging
  • General-purpose prototyping and development

Features

  • Low power consumption: The Cyclone V E family is designed for energy-efficient operation, making it suitable for battery-powered devices and other power-sensitive applications.
  • Integrated peripherals: This FPGA includes a variety of integrated peripherals such as Ethernet MAC, USB OTG, and PCI Express, reducing the need for external components.
  • High logic density: The 5CEFA2M13C8N provides a substantial amount of programmable logic, enabling the implementation of complex digital circuits.
  • On-chip memory: The device features embedded memory blocks that can be configured as RAM, ROM, or FIFO buffers.
  • Flexible I/O: The FPGA offers a wide range of I/O options, allowing it to interface with various external devices and systems.

Benefits

  • Reduced system cost: The integration of peripherals and high logic density can help reduce the overall system cost by minimizing the need for external components.
  • Faster time to market: The programmability of the FPGA allows designers to quickly implement and test their designs, reducing the time it takes to bring a product to market.
  • Design flexibility: FPGAs provide unparalleled design flexibility, allowing designers to customize the device to meet their specific application requirements.
  • Improved system performance: The high performance and low latency of the Cyclone V E family can improve the overall performance of the system.
  • Long product lifecycle: Intel is committed to supporting its FPGA products for many years, ensuring a long product lifecycle for customers.

Additional Details

The 5CEFA2M13C8N is typically programmed using hardware description languages (HDLs) such as VHDL or Verilog, and development tools provided by Intel (formerly Altera). The device is mounted using surface mount technology. Further technical specifications can be found in the Intel Cyclone V E device handbook.

You May Also Be Interested in

Amd
IC SOC CORTEX-A53 784FCBGA / Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC series Zynq®UltraScale+™ FPGA, 256K+ Logic Cells 500MHz, 600MHz, 1.2GHz 784-FCBGA (23x23)
Lowest to $216.5334
ECAD model for XCZU5EV-1SFVC784E
Xilinx Inc.
IC FPGA 296 I/O 484FBGA
Lowest to $120.6520
ECAD model for XC6SLX150T-2FGG484I
Xilinx Inc.
IC FPGA 480 I/O 1136FCBGA
Lowest to $1,304.3292
ECAD model for XC5VLX50T-1FF1136I
Intel
IC FPGA 176 I/O 324UBGA
Lowest to $144.0000
ECAD model for 5CEBA2U15I7N
Xilinx Inc.
IC FPGA 160 I/O 208QFP
Need more? Email Us
ECAD model for XC4020E-4HQ208C
Intel
IC FPGA 473 I/O 672BGA
Need more? Email Us
ECAD model for EP1S25B672C7
Lattice Semiconductor Corporation
IC FPGA 271 I/O 324FTBGA
Lowest to $39.0812
ECAD model for LCMXO2280C-3FTN324I
Amd
IC FPGA 195 I/O 256FTBGA / series Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA
Lowest to $13.9308
ECAD model for XC3S200A-4FT256I
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $104.9213
ECAD model for EP1S40F1020C7

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.1827 $113.1827
2+ $109.6458 $219.2916
3+ $106.1088 $318.3264
4+ $102.5718 $410.2872
5+ $91.9610 $459.8050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention