EN
  • EN
  • DE

XC7S15-1CSGA225Q

Part No XC7S15-1CSGA225Q
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 100 I/O 225CSBGA / Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 368640 12800 225-LFBGA, CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 1000
Number of Logic Elements/Cells 12800
Total RAM Bits 368640
Number of I/O 100
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 225-LFBGA, CSPBGA
Supplier Device Package 225-CSPBGA (13x13)
Base Product Number XC7S15
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 122-XC7S15-1CSGA225Q
Standard Package 1
Win Source Part Number 1323126-XC7S15-1CSGA225Q
Ultra Librarian 3D Model Ultra Librarian XC7S15-1CSGA225Q CAD Model

Description

The AMD Xilinx XC7S15-1CSGA225Q is a low-end field-programmable gate array (FPGA) integrated circuit designed for embedded applications.

  • LABs/CLBs: 1000
  • Logic Elements/Cells: 12800
  • Total RAM bits: 368640
  • Voltage Supply: 0.95V to 1.05V
  • Package: 225-CSPBGA
  • I/O Pins: 100
  • ROHS3: Compliant

The XC7S15-1CSGA225Q is suitable for applications that require low-power consumption and programmable logic.

You May Also Be Interested in

Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9127 $59.6508
9+ $12.2361 $110.1249
13+ $11.8537 $154.0981
18+ $11.4714 $206.4852
23+ $11.0890 $255.0470
31+ $9.9418 $308.1958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess