EN
  • EN
  • DE
  • IT

XC7S25-2CSGA225C

Part No XC7S25-2CSGA225C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 150 I/O 225CSGA / Spartan®-7 Field Programmable Gate Array (FPGA) IC 150 1658880 23360 225-LFBGA, CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 1825
Number of Logic Elements/Cells 23360
Total RAM Bits 1658880
Number of I/O 150
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Case / Package 225-LFBGA, CSPBGA
Supplier Device Package 225-CSGA (13x13)
Base Product Number XC7S25
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 122-2121
Standard Package 1
Win Source Part Number 1323266-XC7S25-2CSGA225C
Ultra Librarian 3D Model Ultra Librarian XC7S25-2CSGA225C CAD Model

Description

The AMD Xilinx XC7S25-2CSGA225C is an integrated circuit that belongs to the category of field programmable gate arrays (FPGAs).

  • Packaging: Tray
  • Standard Package: 1
  • Mounting: Surface mount
  • I/O: 150
  • LABs/CLBs: 1825
  • Logic Elements/Cells: 23360
  • Total RAM Bits: 1658880
  • Voltage Supply: 0.95V to 1.05V
  • Supplier Device Package: 225-CSGA (13x13)
  • Operating Temperature: 0°C to 85°C (TJ)
  • ROHS3 Compliance: ROHS3 compliant
  • ECCN: EAR99

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 3T FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES / ORCA?2 Field Programmable Gate Array (FPGA) IC 223 25600 1600 256-BGA
Lowest to $22.3068
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Amd
FPGA, 3136 CLBS, 55000 GATES
Lowest to $591.2696
Amd
FPGA, 484 CLBS, 15000 GATES / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Amd
FPGA, 3136 CLBS, 55000 GATES
Lowest to $700.7004
Intel
IC FPGA 208QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8527 $50.5581
8+ $13.8279 $110.6232
12+ $13.3958 $160.7496
16+ $12.9636 $207.4176
20+ $12.5315 $250.6300
27+ $11.2352 $303.3504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess