Products specifications Report Issue?

Access Time 50 µs
Frequency 50 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.45 V
Min Operating Temperature 0 °C
Min Supply Voltage 3.15 V
Mount Through Hole
Number of Pins 168
Operating Supply Voltage 3.3 V
Packaging Bulk
RAM Size 2 kB
RoHS Compliant
Voltage 3.3 V
Win Source Part Number 1042320-A80960HD50SL2GH
Categories Embedded - Microprocessors
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A80960HD50SL2GH CAD Model

Description

The Intel A80960HD50SL2GH is an embedded microprocessor with 2kB RAM size and a 50MHz frequency.

  • Voltage: 3.3V
  • Access Time: 50µs
  • Mount: through-hole
  • Pins: 168
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 85°C
  • Popularity: low
  • Supply and Demand Status: shortage

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC82XX 450MHZ 408TBGA
Lowest to €546.7718
ECAD model for MPC8280ZUUPEA
Freescale Semiconductor - NXP
IC MPU MPC8XX 133MHZ 256BGA
Need more? Email Us
ECAD model for MPC875VR133
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783BGA
Lowest to €255.0327
ECAD model for MPC8548VUAUJ
Freescale Semiconductor - NXP
IC MPU MPC82XX 300MHZ 408TBGA
Lowest to €49.7987
ECAD model for MPC8260AZUPIBB
Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 408TBGA
Need more? Email Us
ECAD model for MPC8250ACZUMHBC
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to €13.2802
ECAD model for NUC980DK61YC
Intel
IC MPU I186 13MHZ 100SQFP / MPU 188 Processor 16bit 1.0um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for SB80C188EC13
Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 357BGA
Lowest to €56.1595
ECAD model for MPC8241LVR266D
Freescale Semiconductor - NXP
IC MPU MPC82XX 333MHZ 516BGA
Need more? Email Us
ECAD model for MPC8270ZQMIBA

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention