Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ATMEGA323
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566689-ATMEGA323-8AC
Ultra Librarian 3D Model Ultra Librarian ATMEGA323-8AC CAD Model

Description

The ATMEGA323-8AC from Microchip Technology is a high-performance, low-power Atmel 8-bit AVR RISC-based microcontroller that combines 32KB ISP flash memory with read-while-write capabilities, 1KB EEPROM, 2KB SRAM, 32 general purpose I/O lines, 32 general purpose working registers, real time counter, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, a byte-oriented 2-wire serial interface, SPI serial port, a 6-channel 10-bit A/D converter (eight channels in TQFP and QFN/MLF packages), programmable watchdog timer with internal oscillator, and five software selectable power saving modes.

The device operates at a frequency of up to 8MHz and can be powered by a voltage range of 2.7-5.5 volts. The versatility of the power supply and the frequency range makes the ATMEGA323-8AC suitable for a wide array of applications, from battery-operated devices to high-speed digital systems. Its robust set of features and peripherals make it ideal for applications in automotive, industrial, consumer, and many other sectors.

Key Features:

  • Advanced RISC Architecture – Provides efficient processing and fast access to the CPU.
  • In-System Programmable Flash – 32KB of memory allows for on-the-fly code updates.
  • Power Efficiency – Offers five different power-saving modes to reduce consumption.
  • Comprehensive I/O Support – With 32 I/O lines, it can handle multiple tasks simultaneously.
  • Flexible Timer/Counters – Essential for precise timing operations and event counting.
  • Multiple Communication Interfaces – Includes USART, SPI, and a 2-wire serial interface for versatile connectivity options.
  • Analog to Digital Converter – Features a 6-channel, 10-bit converter for accurate analog signal reading.

Applications:

  • Industrial Control Systems
  • Battery-operated Devices
  • Consumer Electronics
  • Automotive Systems
  • Embedded Systems

The ATMEGA323-8AC microcontroller is a testament to Microchip's commitment to providing advanced microcontroller solutions that meet the needs of the evolving electronics industry. With its extensive features and capabilities, this product is designed to offer developers and engineers the flexibility and power to create innovative and reliable applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention