EN
  • EN
  • DE

AT80580PJ0736ML

Part No AT80580PJ0736ML
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core2 Quad Q9500 (6M Cache, 2.83 GHz 1333 MHz FSB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954726-AT80580PJ0736ML
Series *
Ultra Librarian 3D Model Ultra Librarian AT80580PJ0736ML CAD Model

Description

The Intel AT80580PJ0736ML is an embedded microprocessor tailored for a variety of industrial and embedded systems. This processor is part of Intel’s range of embedded solutions and offers a good balance of performance and energy efficiency. It is designed to operate reliably in environments where space and power are constrained, while still providing the necessary computational power for demanding applications.

Applications

  • Industrial automation
  • Retail point-of-sale (POS) systems
  • Gaming and entertainment devices
  • Medical equipment
  • Networking appliances

Features

  • Integrated graphics processing unit (GPU)
  • Support for multiple display interfaces
  • High-speed I/O interfaces, including USB and PCI Express (PCIe)
  • Advanced power management capabilities
  • Integrated memory controller

Benefits

  • Improved system performance for demanding tasks
  • Reduced power consumption, leading to longer battery life in portable devices
  • Simplified system design due to integrated features
  • Enhanced reliability and stability in challenging conditions
  • Improved graphics capabilities for visual applications

The AT80580PJ0736ML is commonly employed in systems that require real-time data processing and complex computational capabilities. The integrated GPU allows the processor to handle graphical tasks efficiently without needing a discrete graphics card, saving both space and power. High-speed I/O interfaces facilitate rapid data transfer and communication with other devices. Advanced power management features allow the processor to dynamically adjust its power usage based on the workload, optimizing energy efficiency.

This embedded microprocessor is built to function reliably across a broad range of operating conditions, including extreme temperature ranges. This makes it suitable for use in industrial settings where environmental conditions can be harsh. The integrated memory controller supports various memory types, providing flexibility in system design and optimization for specific application requirements. Its robust architecture ensures consistent performance even under heavy workloads, making it a dependable choice for critical embedded applications.

The Intel AT80580PJ0736ML offers a versatile solution for many embedded computing needs, delivering the required performance and features for industrial automation, retail systems, medical equipment, and other important applications. Its design emphasizes efficiency, reliability, and ease of integration, making it a popular choice among system architects and engineers.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess