EN
  • EN
  • DE

BD82IBXM

Part No BD82IBXM
Manufacturer Intel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819243-BD82IBXM
Ultra Librarian 3D Model Ultra Librarian BD82IBXM CAD Model

Description

The Intel BD82IBXM is a Platform Controller Hub (PCH) that serves as a crucial component in computer systems. It manages various input/output (I/O) functions, providing connectivity and control for peripherals and system resources.

Applications:

  • Desktop Computers: Used in desktop PCs to manage peripheral devices and system resources.
  • Workstations: Employed in professional workstations requiring reliable and high-performance I/O management.
  • Embedded Systems: Integrated into embedded systems requiring a robust and feature-rich I/O solution.

Features:

  • PCI Express Support: Offers multiple PCI Express lanes for connecting discrete graphics cards, SSDs, and other high-speed peripherals.
  • USB Support: Integrates USB ports, including USB 2.0 and potentially USB 3.0, for connecting various USB devices.
  • SATA Support: Provides SATA controllers to support HDDs and SSDs for storage solutions.
  • High Definition Audio (HDA) Support: Delivers high-quality audio output through integrated HDA controllers.
  • Intel Management Engine (ME): Includes the Intel ME firmware for remote management and security features.
  • Low Pin Count (LPC) Interface: Supports legacy devices through the LPC interface.
  • Direct Media Interface (DMI): Facilitates high-speed communication between the PCH and the CPU.

Benefits:

  • Enhanced System Performance: Manages I/O operations efficiently, improving overall system responsiveness.
  • Improved Peripheral Connectivity: Offers versatile connectivity options for a wide range of peripheral devices.
  • Robust Storage Support: Supports multiple storage devices with high-speed data transfer rates.
  • Enhanced Audio Quality: Delivers high-definition audio output for an immersive audio experience.
  • Remote Management Capabilities: Enables remote management and security features through the Intel ME.
  • Platform Integration: Simplifies system design and reduces overall system cost.

Additional Details:

The BD82IBXM is designed to work with specific Intel processors. It communicates with the CPU via the Direct Media Interface (DMI). The chipset also provides support for technologies such as Intel Rapid Storage Technology (RST), which enhances storage performance and data protection.

Refer to Intel's official documentation for detailed specifications, including power consumption, operating temperatures, and supported processor types.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess