Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1000V (1kV)
Continuous Drain Current at 25°C 1.85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 16nC @ 10V
Max Input Capacitance 499pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 8.5 Ohm @ 900mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031128-STD2NK100Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STD2NK100Z
Introduction Date May 17, 2007
ECCN EAR99
Country of Origin China
Ultra Librarian 3D Model Ultra Librarian STD2NK100Z CAD Model

Description

The STD2NK100Z from STMicroelectronics is a cutting-edge N-channel Power MOSFET that offers a state-of-the-art integration of a rugged and efficient technology in a compact and power-saving package. This device is part of the SuperMESH™ family, which is renowned for its high voltage capability, low on-resistance, and excellent dynamic performance.

The STD2NK100Z is designed to handle a drain-source voltage (V<sub>DS) of up to 1000V, which makes it suitable for high voltage applications. Its low threshold voltage ensures that the device is easily driven and fully enhanced with logic-level gate drive circuits. With a low on-resistance (R<sub>DS(on)) of just 0.65Ω, it offers high efficiency, which is crucial for energy-sensitive designs.

This MOSFET can sustain a continuous drain current (I<sub>D) of 2A, providing ample current for a wide range of applications. Additionally, it features a Zener-protected gate, which safeguards the device from electrostatic discharges and voltage spikes, thus enhancing its reliability and longevity in harsh environments.

The STD2NK100Z comes in two package options, TO-251 (IPAK) and TO-252 (DPAK), offering flexibility in design for different space requirements. These packages are designed for through-hole and surface-mount installations, respectively, and are known for their excellent thermal performance.

Typical applications for this Power MOSFET include Switch Mode Power Supplies (SMPS), LED lighting, high-efficiency converters, and power management functions in consumer and industrial electronics. Its robustness and efficiency make it an ideal choice for designers looking to create compact, energy-efficient power solutions.

In summary, the STD2NK100Z from STMicroelectronics is a superior choice for engineers who require a high-voltage, robust, and efficient MOSFET for their power applications. Its protection features and thermal efficiency, coupled with ST's advanced technology, ensure top performance and reliability.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.0770
ECAD model for YJL2305BQ
IXYS
MOSFET N-CH 300V 94A TO268 / N-Channel 300 V 94A (Tc) 1040W (Tc) Surface Mount TO-268AA
Need more? Email Us
ECAD model for IXFT94N30P3
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.3758
ECAD model for YJG105N03A
Microchip Technology
RF MOSFET 125V T-1
Need more? Email Us
ECAD model for ARF1500
Diodes Incorporated
MOSFET BVDSS: 8V~24V SOT23 T&R 3
Need more? Email Us
ECAD model for DMP2070UQ-7
Goford Semiconductor
N30V,RD(MAX)<24M@10V,RD(MAX)<29M
Need more? Email Us
ECAD model for G20N03D2
ON Semiconductor
MOSFET N-CH 59V 2.6A SOT223
Lowest to $0.1541
ECAD model for NIF9N05CLT1G
Infineon Technologies
MOSFET N-CH 30V 90A TO252-3 / N-Channel 30 V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-11
Lowest to $0.2816
ECAD model for IPD90N03S4L03ATMA1
ON Semiconductor
MOSFET N-CH 80V 13A/84A 8PQFN
Need more? Email Us
ECAD model for NTTFS5D9N08HTWG

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6745 $57.3325
205+ $0.5535 $113.4675
315+ $0.5361 $168.8715
435+ $0.5189 $225.7215
560+ $0.5015 $280.8400
750+ $0.4497 $337.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,695 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention