Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Box
Product Status Obsolete
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology Bipolar
Step Resolution 1/2, 1/4
Applications General Purpose
Current - Output 1.5A
Voltage - Supply 4.75V ~ 5.25V
Voltage - Load 10V ~ 44.5V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package 28-HDIP
Base Product Number LB1845
Standard Package 20 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844573-LB1845-E
Ultra Librarian 3D Model Ultra Librarian LB1845-E CAD Model

Description

ON Semiconductor's LB1845-E Motor Driver IC

The LB1845-E from ON Semiconductor is a high-performance motor driver IC designed for precision control of bipolar stepper motors and brushed DC motors. This versatile and compact IC is ideal for a wide range of applications, including office automation machines, factory automation equipment, and consumer electronics.

With its built-in dual H-bridge configuration, the LB1845-E is capable of driving two DC motors or one stepper motor. It supports a supply voltage range from 4.5V to 36V, allowing it to accommodate various power requirements. The IC can deliver output currents up to 1A per channel, making it suitable for driving small to medium-sized motors.

The LB1845-E offers several protection features to ensure the longevity and reliability of the motor and the driver itself. These include thermal shutdown, under-voltage lockout (UVLO), and crossover current protection. These safeguards help prevent damage from overcurrent conditions, excessive heat, and power supply fluctuations.

ON Semiconductor's LB1845-E is designed with simplicity in mind, requiring minimal external components. This ease of use makes it an excellent choice for designers looking to implement a motor control solution quickly and efficiently. The IC's package is optimized for heat dissipation, which contributes to its robustness and performance in demanding situations.

The LB1845-E also features an internal charge pump that eliminates the need for external bootstrap diodes and capacitors, simplifying the circuit design. Its PWM (Pulse Width Modulation) capability allows for precise speed control and efficient power management, which is crucial for battery-powered applications.

Overall, the LB1845-E motor driver IC by ON Semiconductor stands out for its combination of performance, ease of use, and integrated protection features. It is an excellent choice for developers seeking a reliable and efficient solution for motor control applications.

You May Also Be Interested in

NXP / Nexperia
TTL / CMOS Compatible Inputs PWM Frequencies up to 10 kHz | IC MOTOR DRIVER 5V-40V 20HSOP
Lowest to $36.1833
ECAD model for MC33886PVW
Texas Instruments
Motor Driver 16-Pin TSSOP T/R / IC MOTOR DRIVER SER 16TSSOP
Lowest to $0.6503
ECAD model for DRV8860PWR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.2909
ECAD model for DRV8811PWPR
Texas Instruments
Half Bridge Motor Driver 12-Pin WSON EP T/R / IC MOTOR DRIVER PAR 12WSON
Lowest to $2.7884
ECAD model for DRV8839DSSR
STMicroelectronics
Stepper motor driver | IC MTR DRV BIPLR 4.75-5.25V 20SO
Lowest to $2.7962
ECAD model for TEA3718SFPTR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.2104
ECAD model for DRV8812PWPR
Texas Instruments
IC MOTOR DRIVER DC LRA 8SON
Lowest to $0.2343
ECAD model for DRV8601DRBR
Texas Instruments
H-Bridge Motor Driver 48-Pin HTSSOP EP T/R / IC MOTOR DRIVER PAR 48HTSSOP
Lowest to $5.1243
ECAD model for DRV8821DCAR
Allegro MicroSystems, LLC
Dual Full Bridge PWM Motor Driver 16-Pin SOIC W Tube
Lowest to $30.0695
ECAD model for A3968SLBT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $58.1395 $116.2790
3+ $47.7040 $143.1120
5+ $46.2139 $231.0695
6+ $44.7224 $268.3344
8+ $43.2321 $345.8568
11+ $38.7602 $426.3622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,720 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention