Products specifications Report Issue?

Win Source Part Number 982227-ST10F272BAR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST10F272BAR CAD Model

Description

The ST10F272BAR is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. Designed to deliver high performance and reliability, this MCU is part of the ST10 family, which is famous for its robust architecture and suitability for a range of industrial and automotive applications.

Key Features:

  • High-Performance 16-bit CPU: The ST10F272BAR boasts a high-speed 16-bit CPU core, ensuring efficient data processing and control for complex tasks.
  • Integrated Memory: It comes with a substantial amount of on-chip memory, including both volatile and non-volatile options, to support a variety of applications without the need for external memory components.
  • Advanced Peripherals: A suite of advanced peripherals is integrated into the MCU, including timers, serial communication interfaces, and analog-to-digital converters, providing versatile interfacing options with external devices.
  • Robust I/O Capabilities: The ST10F272BAR features numerous general-purpose input/output pins that support various digital and analog signals, enhancing its adaptability to different operational environments.
  • Embedded Real-Time Clock: An embedded real-time clock allows for time-sensitive operations, making it ideal for applications that require precise timing and scheduling.
  • Power Management: The MCU includes power-saving modes and features, which enable efficient power management for battery-powered or energy-conscious applications.

Applications:

The ST10F272BAR is designed for a diverse range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Motor control units
  • Robotics
  • Embedded systems

Technical Specifications:

The MCU operates at a wide range of voltages and temperatures, making it suitable for harsh environments. It also supports various programming and debugging interfaces, which facilitate easy development and integration into existing systems.

Conclusion:

The ST10F272BAR from STMicroelectronics is a powerful and versatile microcontroller that is well-suited for high-demand applications requiring robust performance and a wide array of features. Its integration of memory, peripherals, and power management capabilities make it a comprehensive solution for sophisticated control tasks in both the industrial and automotive sectors.

You May Also Be Interested in

Samtec Inc.
CONN SPRING MOD 19POS SMD / 19 Position Spring Compression Contact, Non-Gendered Connector Surface Mount
Need more? Email Us
ECAD model for SEI-119-02-G-S-AB
Samsung
LED COB WHT 4000K 3STEP 80CRI / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Neutral Square
Need more? Email Us
ECAD model for SPHWW1HDNB25YHT32J
Shindengen
Need more? Email Us
ECAD model for SF10NC15M-7100
SMC Diode Solutions
Valve; 3 posit exh ctr; sol; body pt; int pilot; 12VDC; grommet; 4mm fitting
Need more? Email Us
ECAD model for SY3420-6GZ-C4
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
ECAD model for SM602AZ0292FP30
ON Semiconductor
Lowest to $0.6520
ECAD model for SHBC856BDW1T1G
Samtec Inc.
CONN RCPT 4POS 0.05 GOLD SMD / 4 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Lowest to $6.6856
ECAD model for SFMC-102-02-S-D
STMicroelectronics
Modem Chip Chipset 24Mbps 100-Pin TQFP
Lowest to $1.7149
ECAD model for ST20184
Littelfuse Inc.
NGR MONITOR HV LVPS /
Need more? Email Us
ECAD model for SE-330HV-20-00

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention