EN
  • EN
  • DE

BX80619I73820

Part No BX80619I73820
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-3820 (3.60GHz LGA2011)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953618-BX80619I73820
Series *
Ultra Librarian 3D Model Ultra Librarian BX80619I73820 CAD Model

Description

The Intel Core i7-3820 is a quad-core desktop processor based on the Sandy Bridge-E microarchitecture. It offers a strong balance of performance and efficiency, making it suitable for a variety of demanding tasks.

Applications:

  • High-end Desktop PCs: Ideal for gaming, content creation, and other resource-intensive applications.
  • Workstations: Can be used in workstations for professional tasks like video editing, 3D rendering, and software development.
  • Servers: Suitable for entry-level server applications that require moderate processing power.

Features:

  • Quad-Core Architecture: Provides four physical cores for parallel processing, enhancing performance in multi-threaded applications.
  • Sandy Bridge-E Microarchitecture: Based on Intel's Sandy Bridge-E architecture, offering improved performance and energy efficiency compared to previous generations.
  • Integrated Memory Controller: Supports quad-channel DDR3 memory for high memory bandwidth.
  • Intel Turbo Boost Technology: Dynamically increases the processor's clock frequency when needed, providing extra performance for demanding tasks.
  • Intel Hyper-Threading Technology: Enables each physical core to handle two threads simultaneously, effectively doubling the number of virtual cores.
  • Integrated PCI Express Controller: Provides direct connectivity to PCI Express devices, such as graphics cards, for improved performance.

Benefits:

  • Enhanced Performance: Delivers excellent performance for demanding applications, thanks to its quad-core architecture, high clock speeds, and advanced features.
  • Improved Responsiveness: Enables smoother multitasking and faster application loading times.
  • Increased Productivity: Helps users complete tasks more quickly and efficiently.
  • Reliable Performance: Offers stable and reliable performance for long-term use.

Additional Details:

The Core i7-3820 has a base clock speed of 3.6 GHz and a maximum Turbo Boost frequency of 3.9 GHz. It has a thermal design power (TDP) of 130W. The processor supports Intel Virtualization Technology (VT-x) and Intel AES New Instructions. It utilizes the LGA 2011 socket.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess