Products specifications

Category CPU
Win Source Part Number 1437360-BX80684E2134
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian BX80684E2134 CAD Model

Description

The BX80684E2134 is a high-powered CPU from Intel's Xeon E Processor Box series, branded under Intel Box manufacturer. This processor features the Xeon E-2134 model, characterized by its impressive 8M Cache and capabilities of reaching up to 4.50 GHz in processing speed. Specifically engineered for professional workstations and entry-level servers, the Xeon E-2134 provides a robust foundation for demanding applications, including database management, virtualized infrastructures, and other compute-intensive tasks. Its advanced technology supports ECC memory, ensuring data integrity and system reliability, crucial for mission-critical environments. The processor is built on Intel's proven architecture, ensuring compatibility with a wide range of hardware and software solutions. As a reliable and efficient engine for your computing needs, the BX80684E2134 stands out as a versatile choice for businesses aiming to optimize their operational efficiency and computational capabilities.

You May Also Be Interested in

Amd
EPYC 7B12 (64C 128T 2.25/3.3GHz)
Need more? Email Us
ECAD model for 100-000000020
Amd
EPYC 7742 (64C 128T 2.25/3.4GHz)
Need more? Email Us
ECAD model for 100-000000053
Amd
EPYC 8024P (8C 16T 2.4/3.0GHz)
Need more? Email Us
ECAD model for 100-000001136
Amd
EPYC 9354P (32C 64T 3.25GHZ/3.8GHz)
Need more? Email Us
ECAD model for 100-100000805WOF
Amd
EPYC 73F3 (16C 32T 3.5/4.0GHz)
Need more? Email Us
ECAD model for 100-000000321
Supermicro
Intel E7540 2.0GHz 6C 18M 105W
Need more? Email Us
ECAD model for SUPERMICRO AT80604004878AA - Intel E7540 2.0GHz 6C 18M 105W
Supermicro
Intel E5-2697v2 2.7GHz 12C 30M 130W
Need more? Email Us
ECAD model for SUPERMICRO CM8063501288843 - Intel E5-2697v2 2.7GHz 12C 30M 130W
Amd
EPYC 7542 (32C 64T 2.9/3.4GHz)
Need more? Email Us
ECAD model for 100-000000075
Amd
EPYC 7302 (16C 32T 3.0/3.3GHz)
Need more? Email Us
ECAD model for 100-000000043

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention