EN
  • EN
  • DE

BX80684I99900KF

Part No BX80684I99900KF
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i9-9900KF (16M Cache, up to 5.00 GHz) SRFAA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953262-BX80684I99900KF
Series *
Ultra Librarian 3D Model Ultra Librarian BX80684I99900KF CAD Model

Description

The Intel Core i9-9900KF is a high-end desktop processor designed for gaming and content creation. As part of the 9th generation Intel Core processors (Coffee Lake Refresh), the i9-9900KF offers high clock speeds and multi-core performance. Note that the 'KF' designation means it lacks integrated graphics.

Applications

  • High-performance gaming PCs
  • Content creation workstations (video editing, 3D rendering)
  • Streaming setups
  • VR (Virtual Reality) applications
  • High-end desktop computing

Features

  • 8 Cores / 16 Threads: Provides exceptional multitasking capabilities and handles demanding workloads with ease.
  • Unlocked Multiplier: Enables overclocking, allowing users to boost performance beyond the base clock speed.
  • Intel Turbo Boost Technology 2.0: Automatically increases the processor frequency based on workload and thermal headroom.
  • 16 MB Intel Smart Cache: Improves performance by reducing memory latency.
  • DDR4 Memory Support: Supports high-speed DDR4 memory for faster data transfer rates.
  • LGA 1151 Socket: Compatible with motherboards featuring the LGA 1151 socket (300 series chipset recommended).
  • No Integrated Graphics: Requires a dedicated graphics card.

Benefits

  • Exceptional Gaming Performance: Delivers high frame rates and smooth gameplay in modern games.
  • Fast Content Creation: Speeds up video editing, 3D rendering, and other content creation tasks.
  • Overclocking Potential: Allows users to fine-tune performance to their needs.
  • Improved Multitasking: Handles multiple applications simultaneously without performance degradation.
  • Reduced Power Consumption: Removing the integrated graphics contributes to lower power usage compared to the 9900K if using a discrete GPU in either case.

Additional Details

The Intel Core i9-9900KF has a base clock speed of 3.6 GHz and a maximum turbo frequency of 5.0 GHz. The TDP (Thermal Design Power) is 95W. It supports Intel Virtualization Technology (VT-x) and Intel Hyper-Threading Technology. Because the i9-9900KF lacks integrated graphics, a dedicated graphics card is mandatory for video output. Ensure compatibility with your motherboard chipset and power supply before purchasing.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess