EN
  • EN
  • DE

CB82597EX

Part No CB82597EX
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021137-CB82597EX
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CB82597EX CAD Model

Description

The CB82597EX is an Intel component, typically a network controller or a related chipset component designed for embedded systems or server applications. While specific details might be proprietary and not widely available, it generally handles network communication functions.

Applications:

  • Embedded network devices
  • Server network interface cards (NICs)
  • Industrial control systems
  • Telecommunication equipment
  • Network storage devices (NAS)

Features:

  • Gigabit Ethernet Support: Enables high-speed network communication.
  • PCIe Interface: Allows connection to a host system via PCI Express bus.
  • TCP/IP Offload: Reduces CPU overhead by handling TCP/IP processing in hardware.
  • Wake-on-LAN (WoL) Support: Allows remote system wake-up over the network.
  • Quality of Service (QoS) Features: Prioritizes network traffic for improved performance.

Benefits:

  • High-Speed Network Connectivity: Ensures fast and reliable data transfer.
  • Reduced CPU Load: Offloading network tasks improves overall system performance.
  • Remote Management: Wake-on-LAN enables convenient remote system management.
  • Improved Network Performance: QoS features optimize network traffic flow.
  • Enhanced System Reliability: Robust design ensures stable operation in demanding environments.

Additional Details:

The CB82597EX is likely a BGA (Ball Grid Array) packaged component. Power consumption details vary based on its operational mode. Detailed specifications related to Ethernet standards compliance (e.g., IEEE 802.3) would be relevant. Its integration typically requires appropriate drivers and firmware to be installed on the host system. System designers should consult Intel's documentation for specific interface requirements and configuration options. Its feature set makes it well-suited for applications demanding high throughput and low latency network communication.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Rockwell
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess