EN
  • EN
  • DE

D2164A-15

Part No D2164A-15
Manufacturer Intel
Catalog Custom Parts (B - D)
Description Integrated Circuit Memory 2164/D2164A/15 INTEL DRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1183248-D2164A-15
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D2164A-15 CAD Model

Description

The D2164A-15 is a dynamic random-access memory (DRAM) chip manufactured by Intel. It's a 64K x 1-bit DRAM, indicating it can store 65,536 bits of data organized as 64,000 individual storage locations, each holding one bit. The "-15" suffix typically refers to its access time, in this case, 150ns. This chip was commonly used in older computer systems and electronic devices requiring volatile memory.

Applications

  • Early personal computers (e.g., IBM PC, Apple II)
  • Memory expansion cards
  • Arcade games
  • Industrial control systems
  • Data acquisition systems

Features

  • 64K x 1-bit Organization: Stores 65,536 bits of data, organized as 64K words of 1 bit each.
  • 150ns Access Time: Relatively fast access time for its era, allowing for quick data retrieval.
  • Single 5V Power Supply: Operates on a single 5-volt power supply.
  • TTL Compatibility: Compatible with standard TTL logic levels.
  • Multiplexed Addressing: Row and column addresses are multiplexed on the same address pins to reduce pin count.
  • Refresh Required: Dynamic RAM requires periodic refreshing to maintain data.

Benefits

  • Memory Storage: Provides temporary storage for data and program instructions.
  • Fast Data Access: Offers relatively fast data access compared to other memory technologies of the time.
  • TTL Compatible: Enables easy integration with existing TTL logic circuits.
  • Suitable for Embedded Systems: Can be used in various embedded systems requiring volatile memory.

Additional Details

The D2164A-15 typically comes in a 16-pin DIP (Dual In-line Package). It requires a refresh cycle to maintain the stored data; otherwise, the data will be lost. The refresh cycle is typically performed every few milliseconds. Further information including detailed timing diagrams, electrical characteristics, and refresh requirements can be found in the original Intel datasheet for this component.

You May Also Be Interested in

Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Asahi Kasei Microsystems
Lowest to $1.0429
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Cirrus Logic Inc.
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess